CMC 260MA 2LN 600 OHM SMD
2 Line Common Mode Choke Surface Mount 600 Ohms @ 100MHz 260mA DCR 800mOhm
2 Line Common Mode Choke Surface Mount 600 Ohms @ 100MHz 260mA DCR 800mOhm
Win Source Part Number: 1339830-ACM-31-601M-
Category: Filters - Common Mode Chokes
Series: ACM-31
Package: Tape & Reel
Voltage Rating - DC: 50V
Size / Dimension: 0.118" L x 0.063" W (3.00mm x 1.60mm)
Current Rating (Max): 260mA
Standard Package: 2,000
Filter Type: Signal Line
Height (Max): 0.079" (2.00mm)
Number of Lines: 2
Impedance @ Frequency: 600 Ohms @ 100 MHz
Mounting Type: Surface Mount
Package / Case: Horizontal, 4 PC Pad
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 33 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8548.00.0000
Mfr: Abracon LLC
DC Resistance (DCR) (Max): 800mOhm
Common Mode Chokes Dual 600Ohm 100MHz 0.26A 0.8Ohm DCR SMD T/R Product overview: ACM-31-601M-T from Abracon is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SMD, 600Ohm, 100MHz, 0.26A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Dual, SMD, 600Ohm, 100MHz, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-ACM-31-601M-T can be used for catalog matching and distributor lookup.
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 535-ACM-31-601M-TDKR-ND | 1339830-ACM-31-601M-T | 839-ACM-31-601M-T |
| Product Name | Common Mode Chokes | Filters - Common Mode Chokes | Dual SMD 600Ohm 100MHz Inductor and Choke |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Mounting Option | Surface Mount Technology | ||
| Application | Common Mode Choke; RF Choke | RF Choke | |
| DCR | 0.8000 ohms | 0.8000 ohms |