Abracon, LLC AIAP-03 Axial AIAP-03-182K

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAP-03 Application: Power Type: Axial Rating: N/A Inductance: 1.8 mH Saturation Current: 640 mA DC Resistance Max: 1.56 Ω Operating Temperature: -55°C ~ +125°C Tolerance: 10 Shielding: Non Shielded Mounting: Through Hole Length/Diameter: 11.4 mm Height: 22.9 mm Part Status: Active
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAP-03 Application: Power Type: Axial Rating: N/A Inductance: 1.8 mH Saturation Current: 640 mA DC Resistance Max: 1.56 Ω Operating Temperature: -55°C ~ +125°C Tolerance: 10 Shielding: Non Shielded Mounting: Through Hole Length/Diameter: 11.4 mm Height: 22.9 mm Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AIAP-03 Axial - AIAP-03-182K - Abracon, LLC
Spicewood, TX, United States
AIAP-03 Axial
AIAP-03-182K
AIAP-03 Axial AIAP-03-182K
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAP-03 Application: Power Type: Axial Rating: N/A Inductance: 1.8 mH Saturation Current: 640 mA DC Resistance Max: 1.56 Ω Operating Temperature: -55°C ~ +125°C Tolerance: 10 Shielding: Non Shielded Mounting: Through Hole Length/Diameter: 11.4 mm Height: 22.9 mm Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AIAP-03
  • Application: Power
  • Type: Axial
  • Rating: N/A
  • Inductance: 1.8 mH
  • Saturation Current: 640 mA
  • DC Resistance Max: 1.56 Ω
  • Operating Temperature: -55°C ~ +125°C
  • Tolerance: 10
  • Shielding: Non Shielded
  • Mounting: Through Hole
  • Length/Diameter: 11.4 mm
  • Height: 22.9 mm
  • Part Status: Active
Supplier's Site Datasheet
Fixed Inductors - AIAP-03-182K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
AIAP-03-182K-ND
Fixed Inductors AIAP-03-182K-ND
1.8mH Unshielded Wirewound Inductor 640mA 1.56Ohm Max Axial

1.8mH Unshielded Wirewound Inductor 640mA 1.56Ohm Max Axial

Buy Now Datasheet
FIXED IND 1.8MH 640MA 1.56 OHM - 5-AIAP-03-182K - Utmel Electronic Limited
Hong Kong, China
FIXED IND 1.8MH 640MA 1.56 OHM
5-AIAP-03-182K
FIXED IND 1.8MH 640MA 1.56 OHM 5-AIAP-03-182K
FIXED IND 1.8MH 640MA 1.56 OHM

FIXED IND 1.8MH 640MA 1.56 OHM

Supplier's Site
Fixed Inductors - AIAP-03-182K - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
AIAP-03-182K
Fixed Inductors AIAP-03-182K
FIXED IND 1.8MH 640MA 1.56OHM TH

FIXED IND 1.8MH 640MA 1.56OHM TH

Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC DigiKey Utmel Electronic Limited ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number AIAP-03-182K AIAP-03-182K-ND 5-AIAP-03-182K AIAP-03-182K
Product Name AIAP-03 Axial Fixed Inductors FIXED IND 1.8MH 640MA 1.56 OHM Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole Through Hole Through Hole; Through Hole Through Hole; Through Hole
Technology Axial Wirewound Wirewound; Wirewound
Application Power Choke
Inductance Range 1800 microH 1800 microH 1800 microH
Unlock Full Specs
to access all available technical data

Similar Products

UT/ET Series Common Mode Inductors - ET2835-042 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 5000 to 100 microH
View Details
2 suppliers
Power Inductors - ECS-MPI4040R2-1R5-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers