Abracon, LLC AIAP-01 Axial AIAP-01-180K-T

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAP-01 Application: Power Type: Axial Rating: N/A Inductance: 18 μH Saturation Current: 1.1 A DC Resistance Max: 160 mΩ Operating Temperature: -40°C ~ +105°C Tolerance: 10 SRF: 10 MHz Shielding: Non Shielded Mounting: Through Hole Length/Diameter: 3.3 mm Height: 9.14 mm Part Status: Active
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAP-01 Application: Power Type: Axial Rating: N/A Inductance: 18 μH Saturation Current: 1.1 A DC Resistance Max: 160 mΩ Operating Temperature: -40°C ~ +105°C Tolerance: 10 SRF: 10 MHz Shielding: Non Shielded Mounting: Through Hole Length/Diameter: 3.3 mm Height: 9.14 mm Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AIAP-01 Axial - AIAP-01-180K-T - Abracon, LLC
Spicewood, TX, United States
AIAP-01 Axial
AIAP-01-180K-T
AIAP-01 Axial AIAP-01-180K-T
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAP-01 Application: Power Type: Axial Rating: N/A Inductance: 18 μH Saturation Current: 1.1 A DC Resistance Max: 160 mΩ Operating Temperature: -40°C ~ +105°C Tolerance: 10 SRF: 10 MHz Shielding: Non Shielded Mounting: Through Hole Length/Diameter: 3.3 mm Height: 9.14 mm Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AIAP-01
  • Application: Power
  • Type: Axial
  • Rating: N/A
  • Inductance: 18 μH
  • Saturation Current: 1.1 A
  • DC Resistance Max: 160 mΩ
  • Operating Temperature: -40°C ~ +105°C
  • Tolerance: 10
  • SRF: 10 MHz
  • Shielding: Non Shielded
  • Mounting: Through Hole
  • Length/Diameter: 3.3 mm
  • Height: 9.14 mm
  • Part Status: Active
Supplier's Site Datasheet
Fixed Inductors - 535-AIAP-01-180K-TTR-ND - DigiKey
Thief River Falls, MN, United States
18µH Unshielded Wirewound Inductor 1.1A 160mOhm Max Axial

18µH Unshielded Wirewound Inductor 1.1A 160mOhm Max Axial

Buy Now Datasheet
Fixed Inductors - 535-AIAP-01-180K-TCT-ND - DigiKey
Thief River Falls, MN, United States
18µH Unshielded Wirewound Inductor 1.1A 160mOhm Max Axial

18µH Unshielded Wirewound Inductor 1.1A 160mOhm Max Axial

Buy Now Datasheet

Technical Specifications

  Abracon, LLC DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number AIAP-01-180K-T 535-AIAP-01-180K-TTR-ND
Product Name AIAP-01 Axial Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole Through Hole
Technology Axial Wirewound
Application Power Choke
Inductance Range 18 microH
Unlock Full Specs
to access all available technical data

Similar Products

High Frequency & RF Inductors - 1-2176075-1 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 0.0011 microH
Inductance Tolerance 2 (+/- %)
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Specs
Application RF Choke
View Details