Abracon, LLC AIAM-01 Axial AIAM-01-R12K-T

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAM-01 Application: Power Type: Axial Rating: N/A Inductance: 120 nH DC Resistance Max: 90 mΩ Q: 40 Operating Temperature: -55°C ~ +105°C Tolerance: 10 SRF: 640 MHz Shielding: Non Shielded Mounting: Through Hole Length/Diameter: 2.41 mm Height: 6.35 mm Part Status: Active
Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAM-01 Application: Power Type: Axial Rating: N/A Inductance: 120 nH DC Resistance Max: 90 mΩ Q: 40 Operating Temperature: -55°C ~ +105°C Tolerance: 10 SRF: 640 MHz Shielding: Non Shielded Mounting: Through Hole Length/Diameter: 2.41 mm Height: 6.35 mm Part Status: Active
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AIAM-01 Axial - AIAM-01-R12K-T - Abracon, LLC
Spicewood, TX, United States
AIAM-01 Axial
AIAM-01-R12K-T
AIAM-01 Axial AIAM-01-R12K-T
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAM-01 Application: Power Type: Axial Rating: N/A Inductance: 120 nH DC Resistance Max: 90 mΩ Q: 40 Operating Temperature: -55°C ~ +105°C Tolerance: 10 SRF: 640 MHz Shielding: Non Shielded Mounting: Through Hole Length/Diameter: 2.41 mm Height: 6.35 mm Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AIAM-01
  • Application: Power
  • Type: Axial
  • Rating: N/A
  • Inductance: 120 nH
  • DC Resistance Max: 90 mΩ
  • Q: 40
  • Operating Temperature: -55°C ~ +105°C
  • Tolerance: 10
  • SRF: 640 MHz
  • Shielding: Non Shielded
  • Mounting: Through Hole
  • Length/Diameter: 2.41 mm
  • Height: 6.35 mm
  • Part Status: Active
Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC
Product Category Inductors, Coils, and Chokes
Product Number AIAM-01-R12K-T
Product Name AIAM-01 Axial
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Technology Axial
Application Power Choke
Inductance Range 0.1200 microH
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1678306 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 1200 microH
Testing Frequency 10 kHz
View Details
0402AF (1005) Series Wirewound Ferrite Beads - 0402AF-251 0402AF-251XJLW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
Storage Choke, high design - DSH - SCHURTER Inc
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Inductance Range 10 to 2000 microH
View Details