Abracon, LLC AIAC-4125C Air Coil AIAC-4125C-R422J-T

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAC-4125C Application: RF Type: Air Coil Rating: N/A Inductance: 422 nH DC Resistance Max: 39 mΩ Q: 100 Operating Temperature: -40°C ~ +125°C Tolerance: 5 SRF: 400 MHz Shielding: Non Shielded Mounting: SMD Length/Diameter: 9 mm Width: 4.4 mm Height: 4.6 mm Part Status: Active
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAC-4125C Application: RF Type: Air Coil Rating: N/A Inductance: 422 nH DC Resistance Max: 39 mΩ Q: 100 Operating Temperature: -40°C ~ +125°C Tolerance: 5 SRF: 400 MHz Shielding: Non Shielded Mounting: SMD Length/Diameter: 9 mm Width: 4.4 mm Height: 4.6 mm Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AIAC-4125C Air Coil - AIAC-4125C-R422J-T - Abracon, LLC
Spicewood, TX, United States
AIAC-4125C Air Coil
AIAC-4125C-R422J-T
AIAC-4125C Air Coil AIAC-4125C-R422J-T
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAC-4125C Application: RF Type: Air Coil Rating: N/A Inductance: 422 nH DC Resistance Max: 39 mΩ Q: 100 Operating Temperature: -40°C ~ +125°C Tolerance: 5 SRF: 400 MHz Shielding: Non Shielded Mounting: SMD Length/Diameter: 9 mm Width: 4.4 mm Height: 4.6 mm Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AIAC-4125C
  • Application: RF
  • Type: Air Coil
  • Rating: N/A
  • Inductance: 422 nH
  • DC Resistance Max: 39 mΩ
  • Q: 100
  • Operating Temperature: -40°C ~ +125°C
  • Tolerance: 5
  • SRF: 400 MHz
  • Shielding: Non Shielded
  • Mounting: SMD
  • Length/Diameter: 9 mm
  • Width: 4.4 mm
  • Height: 4.6 mm
  • Part Status: Active
Supplier's Site Datasheet
Fixed Inductors - 535-12014-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
535-12014-1-ND
Fixed Inductors 535-12014-1-ND
422nH Unshielded Wirewound Inductor 2.5A 39mOhm Max Nonstandard

422nH Unshielded Wirewound Inductor 2.5A 39mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 535-12014-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
535-12014-6-ND
Fixed Inductors 535-12014-6-ND
422nH Unshielded Wirewound Inductor 2.5A 39mOhm Max Nonstandard

422nH Unshielded Wirewound Inductor 2.5A 39mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 535-12014-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
535-12014-2-ND
Fixed Inductors 535-12014-2-ND
422nH Unshielded Wirewound Inductor 2.5A 39mOhm Max Nonstandard

422nH Unshielded Wirewound Inductor 2.5A 39mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  Abracon, LLC DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number AIAC-4125C-R422J-T 535-12014-1-ND
Product Name AIAC-4125C Air Coil Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Air Coil Wirewound
Core Material Air Air
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-J123JAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Fixed Inductors - 1712-3627575047C151KTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
0402AF (1005) Series Wirewound Ferrite Beads - 0402AF-201 0402AF-201XJLW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details