Abracon, LLC AIAP-01 Axial AIAP-01-272K-T

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAP-01 Application: Power Type: Axial Rating: N/A Inductance: 2.7 mH Saturation Current: 90 mA DC Resistance Max: 25 Ω Operating Temperature: -40°C ~ +105°C Tolerance: 10 SRF: 560 kHz Shielding: Non Shielded Mounting: Through Hole Length/Diameter: 3.3 mm Height: 9.14 mm Part Status: Active
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAP-01 Application: Power Type: Axial Rating: N/A Inductance: 2.7 mH Saturation Current: 90 mA DC Resistance Max: 25 Ω Operating Temperature: -40°C ~ +105°C Tolerance: 10 SRF: 560 kHz Shielding: Non Shielded Mounting: Through Hole Length/Diameter: 3.3 mm Height: 9.14 mm Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AIAP-01 Axial - AIAP-01-272K-T - Abracon, LLC
Spicewood, TX, United States
AIAP-01 Axial
AIAP-01-272K-T
AIAP-01 Axial AIAP-01-272K-T
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAP-01 Application: Power Type: Axial Rating: N/A Inductance: 2.7 mH Saturation Current: 90 mA DC Resistance Max: 25 Ω Operating Temperature: -40°C ~ +105°C Tolerance: 10 SRF: 560 kHz Shielding: Non Shielded Mounting: Through Hole Length/Diameter: 3.3 mm Height: 9.14 mm Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AIAP-01
  • Application: Power
  • Type: Axial
  • Rating: N/A
  • Inductance: 2.7 mH
  • Saturation Current: 90 mA
  • DC Resistance Max: 25 Ω
  • Operating Temperature: -40°C ~ +105°C
  • Tolerance: 10
  • SRF: 560 kHz
  • Shielding: Non Shielded
  • Mounting: Through Hole
  • Length/Diameter: 3.3 mm
  • Height: 9.14 mm
  • Part Status: Active
Supplier's Site Datasheet
Fixed Inductors - AIAP-01-272K-TTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
AIAP-01-272K-TTR-ND
Fixed Inductors AIAP-01-272K-TTR-ND
2.7mH Unshielded Wirewound Inductor 90mA 25Ohm Max Axial

2.7mH Unshielded Wirewound Inductor 90mA 25Ohm Max Axial

Buy Now Datasheet
Fixed Inductors - AIAP-01-272K-T - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
AIAP-01-272K-T
Fixed Inductors AIAP-01-272K-T
FIXED IND 2.7MH 90MA 25 OHM TH

FIXED IND 2.7MH 90MA 25 OHM TH

Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC DigiKey ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number AIAP-01-272K-T AIAP-01-272K-TTR-ND AIAP-01-272K-T
Product Name AIAP-01 Axial Fixed Inductors Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole Through Hole Through Hole; Through Hole
Technology Axial Wirewound Wirewound; Wirewound
Application Power Choke
Inductance Range 2700 microH 2700 microH
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0630-R82MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Adjustable Inductors - 1956-JLC03E048TRVSM-ND - DigiKey
Specs
Mounting Option Surface Mount Technology
Configuration Variable
Q Factor 95
View Details
0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-7N0 0201DS-7N0XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Surface Mount Inductors - 2567705 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0470 microH
DCR 1.1 ohms
View Details