Abracon, LLC AIAP-03 Axial AIAP-03-152K

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAP-03 Application: Power Type: Axial Rating: N/A Inductance: 1.5 mH Saturation Current: 700 mA DC Resistance Max: 1.18 Ω Operating Temperature: -55°C ~ +125°C Tolerance: 10 Shielding: Non Shielded Mounting: Through Hole Length/Diameter: 11.4 mm Height: 22.9 mm Part Status: Active
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAP-03 Application: Power Type: Axial Rating: N/A Inductance: 1.5 mH Saturation Current: 700 mA DC Resistance Max: 1.18 Ω Operating Temperature: -55°C ~ +125°C Tolerance: 10 Shielding: Non Shielded Mounting: Through Hole Length/Diameter: 11.4 mm Height: 22.9 mm Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AIAP-03 Axial - AIAP-03-152K - Abracon, LLC
Spicewood, TX, United States
AIAP-03 Axial
AIAP-03-152K
AIAP-03 Axial AIAP-03-152K
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAP-03 Application: Power Type: Axial Rating: N/A Inductance: 1.5 mH Saturation Current: 700 mA DC Resistance Max: 1.18 Ω Operating Temperature: -55°C ~ +125°C Tolerance: 10 Shielding: Non Shielded Mounting: Through Hole Length/Diameter: 11.4 mm Height: 22.9 mm Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AIAP-03
  • Application: Power
  • Type: Axial
  • Rating: N/A
  • Inductance: 1.5 mH
  • Saturation Current: 700 mA
  • DC Resistance Max: 1.18 Ω
  • Operating Temperature: -55°C ~ +125°C
  • Tolerance: 10
  • Shielding: Non Shielded
  • Mounting: Through Hole
  • Length/Diameter: 11.4 mm
  • Height: 22.9 mm
  • Part Status: Active
Supplier's Site Datasheet
Fixed Inductors - AIAP-03-152K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
AIAP-03-152K-ND
Fixed Inductors AIAP-03-152K-ND
1.5mH Unshielded Wirewound Inductor 700mA 1.18Ohm Max Axial

1.5mH Unshielded Wirewound Inductor 700mA 1.18Ohm Max Axial

Buy Now Datasheet
FIXED IND 1.5MH 700MA 1.18 OHM - 5-AIAP-03-152K - Utmel Electronic Limited
Hong Kong, China
FIXED IND 1.5MH 700MA 1.18 OHM
5-AIAP-03-152K
FIXED IND 1.5MH 700MA 1.18 OHM 5-AIAP-03-152K
FIXED IND 1.5MH 700MA 1.18 OHM

FIXED IND 1.5MH 700MA 1.18 OHM

Supplier's Site
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Power Inductors
AIAP-03-152K
Inductors/Coils/Transformers >> Power Inductors AIAP-03-152K
700mA 1.5mH ±10% Plugin,D11.4xL22.9mm Power Inductors ROHS

700mA 1.5mH ±10% Plugin,D11.4xL22.9mm Power Inductors ROHS

Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC DigiKey Utmel Electronic Limited LCSC Electronics Technology (HK) Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors
Product Number AIAP-03-152K AIAP-03-152K-ND 5-AIAP-03-152K AIAP-03-152K
Product Name AIAP-03 Axial Fixed Inductors FIXED IND 1.5MH 700MA 1.18 OHM Inductors/Coils/Transformers >> Power Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole Through Hole Through Hole; Through Hole
Technology Axial Wirewound
Application Power Choke Power Choke
Inductance Range 1500 microH 1500 microH 1500 microH
Unlock Full Specs
to access all available technical data

Similar Products

0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-8N0 0201DS-8N0XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Power Inductors - ECS-HCMPI-0503Q-1R5M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL0402-J104JAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Fixed Inductors - LF1/4LCT1501F - 1069374-LF1/4LCT1501F - Win Source Electronics
Specs
Configuration Fixed
View Details