Abracon, LLC AIAP-01 Axial AIAP-01-680K-T

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAP-01 Application: Power Type: Axial Rating: N/A Inductance: 68 μH Saturation Current: 610 mA DC Resistance Max: 530 mΩ Operating Temperature: -40°C ~ +105°C Tolerance: 10 SRF: 4.3 MHz Shielding: Non Shielded Mounting: Through Hole Length/Diameter: 3.3 mm Height: 9.14 mm Part Status: Active
Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAP-01 Application: Power Type: Axial Rating: N/A Inductance: 68 μH Saturation Current: 610 mA DC Resistance Max: 530 mΩ Operating Temperature: -40°C ~ +105°C Tolerance: 10 SRF: 4.3 MHz Shielding: Non Shielded Mounting: Through Hole Length/Diameter: 3.3 mm Height: 9.14 mm Part Status: Active
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AIAP-01 Axial - AIAP-01-680K-T - Abracon, LLC
Spicewood, TX, United States
AIAP-01 Axial
AIAP-01-680K-T
AIAP-01 Axial AIAP-01-680K-T
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAP-01 Application: Power Type: Axial Rating: N/A Inductance: 68 μH Saturation Current: 610 mA DC Resistance Max: 530 mΩ Operating Temperature: -40°C ~ +105°C Tolerance: 10 SRF: 4.3 MHz Shielding: Non Shielded Mounting: Through Hole Length/Diameter: 3.3 mm Height: 9.14 mm Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AIAP-01
  • Application: Power
  • Type: Axial
  • Rating: N/A
  • Inductance: 68 μH
  • Saturation Current: 610 mA
  • DC Resistance Max: 530 mΩ
  • Operating Temperature: -40°C ~ +105°C
  • Tolerance: 10
  • SRF: 4.3 MHz
  • Shielding: Non Shielded
  • Mounting: Through Hole
  • Length/Diameter: 3.3 mm
  • Height: 9.14 mm
  • Part Status: Active
Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC
Product Category Inductors, Coils, and Chokes
Product Number AIAP-01-680K-T
Product Name AIAP-01 Axial
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Technology Axial
Application Power Choke
Inductance Range 68 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2563JUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Chokes - 1624117-9 - TE Connectivity
TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Technology Ferrite Bead
Application Power Choke
View Details
Fixed Inductors - 0402CS-5N1XGRW - ODG (Origin Data Global)
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology; Surface Mount
Technology Wirewound; Wirewound
View Details