Abracon, LLC AIAP-03 Axial AIAP-03-821K

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAP-03 Application: Power Type: Axial Rating: N/A Inductance: 820 μH Saturation Current: 970 mA DC Resistance Max: 655 mΩ Operating Temperature: -55°C ~ +125°C Tolerance: 10 Shielding: Non Shielded Mounting: Through Hole Length/Diameter: 11.4 mm Height: 22.9 mm Part Status: Active
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAP-03 Application: Power Type: Axial Rating: N/A Inductance: 820 μH Saturation Current: 970 mA DC Resistance Max: 655 mΩ Operating Temperature: -55°C ~ +125°C Tolerance: 10 Shielding: Non Shielded Mounting: Through Hole Length/Diameter: 11.4 mm Height: 22.9 mm Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AIAP-03 Axial - AIAP-03-821K - Abracon, LLC
Spicewood, TX, United States
AIAP-03 Axial
AIAP-03-821K
AIAP-03 Axial AIAP-03-821K
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAP-03 Application: Power Type: Axial Rating: N/A Inductance: 820 μH Saturation Current: 970 mA DC Resistance Max: 655 mΩ Operating Temperature: -55°C ~ +125°C Tolerance: 10 Shielding: Non Shielded Mounting: Through Hole Length/Diameter: 11.4 mm Height: 22.9 mm Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AIAP-03
  • Application: Power
  • Type: Axial
  • Rating: N/A
  • Inductance: 820 μH
  • Saturation Current: 970 mA
  • DC Resistance Max: 655 mΩ
  • Operating Temperature: -55°C ~ +125°C
  • Tolerance: 10
  • Shielding: Non Shielded
  • Mounting: Through Hole
  • Length/Diameter: 11.4 mm
  • Height: 22.9 mm
  • Part Status: Active
Supplier's Site Datasheet
Fixed Inductors - AIAP-03-821K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
AIAP-03-821K-ND
Fixed Inductors AIAP-03-821K-ND
820µH Unshielded Wirewound Inductor 970mA 655mOhm Max Axial

820µH Unshielded Wirewound Inductor 970mA 655mOhm Max Axial

Buy Now Datasheet
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Power Inductors
AIAP-03-821K
Inductors/Coils/Transformers >> Power Inductors AIAP-03-821K
970mA 820uH ±10% Plugin,D11.4xL22.9mm Power Inductors ROHS

970mA 820uH ±10% Plugin,D11.4xL22.9mm Power Inductors ROHS

Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC DigiKey LCSC Electronics Technology (HK) Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors
Product Number AIAP-03-821K AIAP-03-821K-ND AIAP-03-821K
Product Name AIAP-03 Axial Fixed Inductors Inductors/Coils/Transformers >> Power Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole Through Hole
Technology Axial Wirewound
Application Power Choke Power Choke
Inductance Range 820 microH 820 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - DEH-15-0001-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Configuration Fixed
View Details
Specs
Application RF Choke
View Details
Fixed Inductors - 1712-3627575047C103KCT-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details