Abracon, LLC AIAC-4125C Air Coil AIAC-4125C-R307J-T

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAC-4125C Application: RF Type: Air Coil Rating: N/A Inductance: 307 nH DC Resistance Max: 22 mΩ Q: 100 Operating Temperature: -40°C ~ +125°C Tolerance: 5 SRF: 500 MHz Shielding: Non Shielded Mounting: SMD Length/Diameter: 9 mm Width: 4.4 mm Height: 4.6 mm Part Status: Active
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAC-4125C Application: RF Type: Air Coil Rating: N/A Inductance: 307 nH DC Resistance Max: 22 mΩ Q: 100 Operating Temperature: -40°C ~ +125°C Tolerance: 5 SRF: 500 MHz Shielding: Non Shielded Mounting: SMD Length/Diameter: 9 mm Width: 4.4 mm Height: 4.6 mm Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AIAC-4125C Air Coil - AIAC-4125C-R307J-T - Abracon, LLC
Spicewood, TX, United States
AIAC-4125C Air Coil
AIAC-4125C-R307J-T
AIAC-4125C Air Coil AIAC-4125C-R307J-T
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAC-4125C Application: RF Type: Air Coil Rating: N/A Inductance: 307 nH DC Resistance Max: 22 mΩ Q: 100 Operating Temperature: -40°C ~ +125°C Tolerance: 5 SRF: 500 MHz Shielding: Non Shielded Mounting: SMD Length/Diameter: 9 mm Width: 4.4 mm Height: 4.6 mm Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AIAC-4125C
  • Application: RF
  • Type: Air Coil
  • Rating: N/A
  • Inductance: 307 nH
  • DC Resistance Max: 22 mΩ
  • Q: 100
  • Operating Temperature: -40°C ~ +125°C
  • Tolerance: 5
  • SRF: 500 MHz
  • Shielding: Non Shielded
  • Mounting: SMD
  • Length/Diameter: 9 mm
  • Width: 4.4 mm
  • Height: 4.6 mm
  • Part Status: Active
Supplier's Site Datasheet
Fixed Inductors - 535-12012-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
535-12012-1-ND
Fixed Inductors 535-12012-1-ND
307nH Unshielded Wirewound Inductor 3A 22mOhm Max Nonstandard

307nH Unshielded Wirewound Inductor 3A 22mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 535-12012-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
535-12012-2-ND
Fixed Inductors 535-12012-2-ND
307nH Unshielded Wirewound Inductor 3A 22mOhm Max Nonstandard

307nH Unshielded Wirewound Inductor 3A 22mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 535-12012-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
535-12012-6-ND
Fixed Inductors 535-12012-6-ND
307nH Unshielded Wirewound Inductor 3A 22mOhm Max Nonstandard

307nH Unshielded Wirewound Inductor 3A 22mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  Abracon, LLC DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number AIAC-4125C-R307J-T 535-12012-1-ND
Product Name AIAC-4125C Air Coil Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Air Coil Wirewound
Core Material Air Air
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3-108-432-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Surface Mount Inductors - 1678235 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 11 microH
View Details
Fixed Inductors - 1674-CL1008-2684JQL1T-1CT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details