Abracon, LLC AIAP-02 Axial AIAP-02-270K

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAP-02 Application: Power Type: Axial Rating: N/A Inductance: 27 μH Saturation Current: 2.5 A DC Resistance Max: 56 mΩ Operating Temperature: -40°C ~ +85°C Tolerance: 10 Shielding: Non Shielded Mounting: Through Hole Length/Diameter: 6.4 mm Height: 14 mm Part Status: Active
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAP-02 Application: Power Type: Axial Rating: N/A Inductance: 27 μH Saturation Current: 2.5 A DC Resistance Max: 56 mΩ Operating Temperature: -40°C ~ +85°C Tolerance: 10 Shielding: Non Shielded Mounting: Through Hole Length/Diameter: 6.4 mm Height: 14 mm Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AIAP-02 Axial - AIAP-02-270K - Abracon, LLC
Spicewood, TX, United States
AIAP-02 Axial
AIAP-02-270K
AIAP-02 Axial AIAP-02-270K
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAP-02 Application: Power Type: Axial Rating: N/A Inductance: 27 μH Saturation Current: 2.5 A DC Resistance Max: 56 mΩ Operating Temperature: -40°C ~ +85°C Tolerance: 10 Shielding: Non Shielded Mounting: Through Hole Length/Diameter: 6.4 mm Height: 14 mm Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AIAP-02
  • Application: Power
  • Type: Axial
  • Rating: N/A
  • Inductance: 27 μH
  • Saturation Current: 2.5 A
  • DC Resistance Max: 56 mΩ
  • Operating Temperature: -40°C ~ +85°C
  • Tolerance: 10
  • Shielding: Non Shielded
  • Mounting: Through Hole
  • Length/Diameter: 6.4 mm
  • Height: 14 mm
  • Part Status: Active
Supplier's Site Datasheet
Fixed Inductors - AIAP-02-270K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
AIAP-02-270K-ND
Fixed Inductors AIAP-02-270K-ND
27µH Unshielded Wirewound Inductor 2.5A 56mOhm Max Axial

27µH Unshielded Wirewound Inductor 2.5A 56mOhm Max Axial

Buy Now Datasheet
Fixed Inductors - AIAP-02-270K - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
AIAP-02-270K
Fixed Inductors AIAP-02-270K
FIXED IND 27UH 2.5A 56 MOHM TH

FIXED IND 27UH 2.5A 56 MOHM TH

Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC DigiKey ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number AIAP-02-270K AIAP-02-270K-ND AIAP-02-270K
Product Name AIAP-02 Axial Fixed Inductors Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole Through Hole Through Hole; Through Hole
Technology Axial Wirewound Wirewound; Wirewound
Application Power Choke
Inductance Range 27 microH 27 microH
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-HCMPI-0503Q-1R2M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Specs
Application RF Choke
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Surface Mount Inductors - 1670302 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 22 microH
View Details