Abracon, LLC AIAP-03 Axial AIAP-03-5R6K

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAP-03 Application: Power Type: Axial Rating: N/A Inductance: 5.6 μH Saturation Current: 12.6 A DC Resistance Max: 11 mΩ Operating Temperature: -55°C ~ +125°C Tolerance: 10 Shielding: Non Shielded Mounting: Through Hole Length/Diameter: 11.4 mm Height: 22.9 mm Part Status: Active
Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAP-03 Application: Power Type: Axial Rating: N/A Inductance: 5.6 μH Saturation Current: 12.6 A DC Resistance Max: 11 mΩ Operating Temperature: -55°C ~ +125°C Tolerance: 10 Shielding: Non Shielded Mounting: Through Hole Length/Diameter: 11.4 mm Height: 22.9 mm Part Status: Active
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AIAP-03 Axial - AIAP-03-5R6K - Abracon, LLC
Spicewood, TX, United States
AIAP-03 Axial
AIAP-03-5R6K
AIAP-03 Axial AIAP-03-5R6K
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAP-03 Application: Power Type: Axial Rating: N/A Inductance: 5.6 μH Saturation Current: 12.6 A DC Resistance Max: 11 mΩ Operating Temperature: -55°C ~ +125°C Tolerance: 10 Shielding: Non Shielded Mounting: Through Hole Length/Diameter: 11.4 mm Height: 22.9 mm Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AIAP-03
  • Application: Power
  • Type: Axial
  • Rating: N/A
  • Inductance: 5.6 μH
  • Saturation Current: 12.6 A
  • DC Resistance Max: 11 mΩ
  • Operating Temperature: -55°C ~ +125°C
  • Tolerance: 10
  • Shielding: Non Shielded
  • Mounting: Through Hole
  • Length/Diameter: 11.4 mm
  • Height: 22.9 mm
  • Part Status: Active
Supplier's Site Datasheet
Fixed Inductors - AIAP-03-5R6K - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
AIAP-03-5R6K
Fixed Inductors AIAP-03-5R6K
FIXED IND 5.6UH 12.6A 11 MOHM TH

FIXED IND 5.6UH 12.6A 11 MOHM TH

Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number AIAP-03-5R6K AIAP-03-5R6K
Product Name AIAP-03 Axial Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole Through Hole; Through Hole
Technology Axial Wirewound; Wirewound
Application Power Choke
Inductance Range 5.6 microH 5.6 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - FIT68-6-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Technology Toroid
View Details
Fixed Inductors - KQ0805TTER10G - 964562-KQ0805TTER10G - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Configuration Fixed
View Details
2 suppliers
Fixed Inductors - 486-3142-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-43N 0402DC-43NXJRW , 0402DC-43NXGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details