The ACM-21-361M-T is a chip wire wound common mode choke designed for signal line applications. It features a small size with a ferrite base and is optimized for high-speed signal transmission. The choke provides high common-mode impedance at noise frequencies while maintaining low differential-mode impedance at signal frequencies, making it suitable for EMI and noise suppression. This component has an impedance of 360 Ohms at 100 MHz, a maximum current rating of 280 mA, and a maximum DC resistance of 400 mΩ. It operates within a temperature range of -40°C to +85°C and has a rated voltage of 50 VDC. The choke is available in a surface mount package with dimensions of 2 mm in length, 1.2 mm in width, and 1.4 mm in height. It is compliant with RoHS standards and is suitable for applications such as USB line filtering and low-voltage differential signaling for LCD panels.
2 Line Common Mode Choke Surface Mount 360 Ohms @ 100MHz 280mA DCR 400mOhm
| DigiKey | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 535-12751-2-ND |
| Product Name | Common Mode Chokes |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Mounting Option | Surface Mount Technology |
| Application | Common Mode Choke; RF Choke |