Abracon, LLC AIAM-01 Axial AIAM-01-221K-T

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAM-01 Application: Power Type: Axial Rating: N/A Inductance: 220 μH DC Resistance Max: 21 Ω Q: 30 Operating Temperature: -55°C ~ +105°C Tolerance: 10 SRF: 9 MHz Shielding: Non Shielded Mounting: Through Hole Length/Diameter: 2.41 mm Height: 6.35 mm Part Status: Active
Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAM-01 Application: Power Type: Axial Rating: N/A Inductance: 220 μH DC Resistance Max: 21 Ω Q: 30 Operating Temperature: -55°C ~ +105°C Tolerance: 10 SRF: 9 MHz Shielding: Non Shielded Mounting: Through Hole Length/Diameter: 2.41 mm Height: 6.35 mm Part Status: Active
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AIAM-01 Axial - AIAM-01-221K-T - Abracon, LLC
Spicewood, TX, United States
AIAM-01 Axial
AIAM-01-221K-T
AIAM-01 Axial AIAM-01-221K-T
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAM-01 Application: Power Type: Axial Rating: N/A Inductance: 220 μH DC Resistance Max: 21 Ω Q: 30 Operating Temperature: -55°C ~ +105°C Tolerance: 10 SRF: 9 MHz Shielding: Non Shielded Mounting: Through Hole Length/Diameter: 2.41 mm Height: 6.35 mm Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AIAM-01
  • Application: Power
  • Type: Axial
  • Rating: N/A
  • Inductance: 220 μH
  • DC Resistance Max: 21 Ω
  • Q: 30
  • Operating Temperature: -55°C ~ +105°C
  • Tolerance: 10
  • SRF: 9 MHz
  • Shielding: Non Shielded
  • Mounting: Through Hole
  • Length/Diameter: 2.41 mm
  • Height: 6.35 mm
  • Part Status: Active
Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC
Product Category Inductors, Coils, and Chokes
Product Number AIAM-01-221K-T
Product Name AIAM-01 Axial
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Technology Axial
Application Power Choke
Inductance Range 220 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0805-J243JAL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Leaded Inductors - 1910677P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 7.9 ohms
Rated DC Current 170 milliamps
Lead Style Axial
View Details
Common Mode Chokes - 486-DSO1-20-0002-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details