Abracon, LLC AIAP-01 Axial AIAP-01-222K-T

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAP-01 Application: Power Type: Axial Rating: N/A Inductance: 2.2 mH Saturation Current: 100 mA DC Resistance Max: 19 Ω Operating Temperature: -40°C ~ +105°C Tolerance: 10 SRF: 640 kHz Shielding: Non Shielded Mounting: Through Hole Length/Diameter: 3.3 mm Height: 9.14 mm Part Status: Active
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAP-01 Application: Power Type: Axial Rating: N/A Inductance: 2.2 mH Saturation Current: 100 mA DC Resistance Max: 19 Ω Operating Temperature: -40°C ~ +105°C Tolerance: 10 SRF: 640 kHz Shielding: Non Shielded Mounting: Through Hole Length/Diameter: 3.3 mm Height: 9.14 mm Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AIAP-01 Axial - AIAP-01-222K-T - Abracon, LLC
Spicewood, TX, United States
AIAP-01 Axial
AIAP-01-222K-T
AIAP-01 Axial AIAP-01-222K-T
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAP-01 Application: Power Type: Axial Rating: N/A Inductance: 2.2 mH Saturation Current: 100 mA DC Resistance Max: 19 Ω Operating Temperature: -40°C ~ +105°C Tolerance: 10 SRF: 640 kHz Shielding: Non Shielded Mounting: Through Hole Length/Diameter: 3.3 mm Height: 9.14 mm Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AIAP-01
  • Application: Power
  • Type: Axial
  • Rating: N/A
  • Inductance: 2.2 mH
  • Saturation Current: 100 mA
  • DC Resistance Max: 19 Ω
  • Operating Temperature: -40°C ~ +105°C
  • Tolerance: 10
  • SRF: 640 kHz
  • Shielding: Non Shielded
  • Mounting: Through Hole
  • Length/Diameter: 3.3 mm
  • Height: 9.14 mm
  • Part Status: Active
Supplier's Site Datasheet
Fixed Inductors - 535-AIAP-01-222K-TCT-ND - DigiKey
Thief River Falls, MN, United States
2.2mH Unshielded Wirewound Inductor 100mA 19Ohm Max Axial

2.2mH Unshielded Wirewound Inductor 100mA 19Ohm Max Axial

Buy Now Datasheet
Fixed Inductors - 535-AIAP-01-222K-TTR-ND - DigiKey
Thief River Falls, MN, United States
2.2mH Unshielded Wirewound Inductor 100mA 19Ohm Max Axial

2.2mH Unshielded Wirewound Inductor 100mA 19Ohm Max Axial

Buy Now Datasheet

Technical Specifications

  Abracon, LLC DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number AIAP-01-222K-T 535-AIAP-01-222K-TCT-ND
Product Name AIAP-01 Axial Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole Through Hole
Technology Axial Wirewound
Application Power Choke
Inductance Range 2200 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0805-J475JAL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Power Inductors - 2176780-8 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 1.2 microH
View Details
Automotive 0.0051uH 250MHz 0.8A Inductor and Choke - 71-0402CS-5N1XJEW - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Tolerance 5 (+/- %)
Standards and Certifications RoHS
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details