Abracon, LLC Common Mode Chokes ACMF-03-650-T

Description
2 Line Common Mode Choke Surface Mount 65 Ohms @ 100MHz 100mA DCR 2.5Ohm (Typ)
Request a Quote Datasheet
Description
2 Line Common Mode Choke Surface Mount 65 Ohms @ 100MHz 100mA DCR 2.5Ohm (Typ)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Chokes - 535-12375-2-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
535-12375-2-ND
Common Mode Chokes 535-12375-2-ND
2 Line Common Mode Choke Surface Mount 65 Ohms @ 100MHz 100mA DCR 2.5Ohm (Typ)

2 Line Common Mode Choke Surface Mount 65 Ohms @ 100MHz 100mA DCR 2.5Ohm (Typ)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 535-12375-2-ND
Product Name Common Mode Chokes
Operating Temperature -55 to 150 C (-67 to 302 F)
Mounting Option Surface Mount Technology
Application Common Mode Choke; RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-J563JAL4TTR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Surface Mount Inductors - 1621442 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 10 microH
View Details
Common Mode Chokes - 486-3229-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details