Abracon, LLC AIAM-01 Axial AIAM-01-102K-T

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAM-01 Application: Power Type: Axial Rating: N/A Inductance: 1 mH DC Resistance Max: 72 Ω Q: 30 Operating Temperature: -55°C ~ +105°C Tolerance: 10 SRF: 3.4 MHz Shielding: Non Shielded Mounting: Through Hole Length/Diameter: 2.41 mm Height: 6.35 mm Part Status: Active
Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAM-01 Application: Power Type: Axial Rating: N/A Inductance: 1 mH DC Resistance Max: 72 Ω Q: 30 Operating Temperature: -55°C ~ +105°C Tolerance: 10 SRF: 3.4 MHz Shielding: Non Shielded Mounting: Through Hole Length/Diameter: 2.41 mm Height: 6.35 mm Part Status: Active
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AIAM-01 Axial - AIAM-01-102K-T - Abracon, LLC
Spicewood, TX, United States
AIAM-01 Axial
AIAM-01-102K-T
AIAM-01 Axial AIAM-01-102K-T
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAM-01 Application: Power Type: Axial Rating: N/A Inductance: 1 mH DC Resistance Max: 72 Ω Q: 30 Operating Temperature: -55°C ~ +105°C Tolerance: 10 SRF: 3.4 MHz Shielding: Non Shielded Mounting: Through Hole Length/Diameter: 2.41 mm Height: 6.35 mm Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AIAM-01
  • Application: Power
  • Type: Axial
  • Rating: N/A
  • Inductance: 1 mH
  • DC Resistance Max: 72 Ω
  • Q: 30
  • Operating Temperature: -55°C ~ +105°C
  • Tolerance: 10
  • SRF: 3.4 MHz
  • Shielding: Non Shielded
  • Mounting: Through Hole
  • Length/Diameter: 2.41 mm
  • Height: 6.35 mm
  • Part Status: Active
Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC
Product Category Inductors, Coils, and Chokes
Product Number AIAM-01-102K-T
Product Name AIAM-01 Axial
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Technology Axial
Application Power Choke
Inductance Range 1000 microH
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 0.0043uH 250MHz 0.7A Inductor and Choke - 71-0402CS-4N3XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0043 microH
Inductance Tolerance 5 (+/- %)
View Details
Power Inductors - 2176638-2 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 1 microH
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Common Mode Chokes - 486-DKFP-C21C-D347-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details