Abracon, LLC AIAP-01 Axial AIAP-01-331K-T

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAP-01 Application: Power Type: Axial Rating: N/A Inductance: 330 μH Saturation Current: 290 mA DC Resistance Max: 2.4 Ω Operating Temperature: -40°C ~ +105°C Tolerance: 10 SRF: 1.9 MHz Shielding: Non Shielded Mounting: Through Hole Length/Diameter: 3.3 mm Height: 9.14 mm Part Status: Active
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAP-01 Application: Power Type: Axial Rating: N/A Inductance: 330 μH Saturation Current: 290 mA DC Resistance Max: 2.4 Ω Operating Temperature: -40°C ~ +105°C Tolerance: 10 SRF: 1.9 MHz Shielding: Non Shielded Mounting: Through Hole Length/Diameter: 3.3 mm Height: 9.14 mm Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AIAP-01 Axial - AIAP-01-331K-T - Abracon, LLC
Spicewood, TX, United States
AIAP-01 Axial
AIAP-01-331K-T
AIAP-01 Axial AIAP-01-331K-T
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAP-01 Application: Power Type: Axial Rating: N/A Inductance: 330 μH Saturation Current: 290 mA DC Resistance Max: 2.4 Ω Operating Temperature: -40°C ~ +105°C Tolerance: 10 SRF: 1.9 MHz Shielding: Non Shielded Mounting: Through Hole Length/Diameter: 3.3 mm Height: 9.14 mm Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AIAP-01
  • Application: Power
  • Type: Axial
  • Rating: N/A
  • Inductance: 330 μH
  • Saturation Current: 290 mA
  • DC Resistance Max: 2.4 Ω
  • Operating Temperature: -40°C ~ +105°C
  • Tolerance: 10
  • SRF: 1.9 MHz
  • Shielding: Non Shielded
  • Mounting: Through Hole
  • Length/Diameter: 3.3 mm
  • Height: 9.14 mm
  • Part Status: Active
Supplier's Site Datasheet
Fixed Inductors - AIAP-01-331K-TTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
AIAP-01-331K-TTR-ND
Fixed Inductors AIAP-01-331K-TTR-ND
330µH Unshielded Wirewound Inductor 290mA 2.4Ohm Max Axial

330µH Unshielded Wirewound Inductor 290mA 2.4Ohm Max Axial

Buy Now Datasheet

Technical Specifications

  Abracon, LLC DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number AIAP-01-331K-T AIAP-01-331K-TTR-ND
Product Name AIAP-01 Axial Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole Through Hole
Technology Axial Wirewound
Application Power Choke
Inductance Range 330 microH
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R2-6R8-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Specs
Application RF Choke
View Details
Fixed Inductors - 1674-CL0402-2393JUL4TTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details