Abracon, LLC AIAP-01 Axial AIAP-01-470K-T

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAP-01 Application: Power Type: Axial Rating: N/A Inductance: 47 μH Saturation Current: 760 mA DC Resistance Max: 350 mΩ Operating Temperature: -40°C ~ +105°C Tolerance: 10 SRF: 6 MHz Shielding: Non Shielded Mounting: Through Hole Length/Diameter: 3.3 mm Height: 9.14 mm Part Status: Active
Request a Quote
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAP-01 Application: Power Type: Axial Rating: N/A Inductance: 47 μH Saturation Current: 760 mA DC Resistance Max: 350 mΩ Operating Temperature: -40°C ~ +105°C Tolerance: 10 SRF: 6 MHz Shielding: Non Shielded Mounting: Through Hole Length/Diameter: 3.3 mm Height: 9.14 mm Part Status: Active
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The AIAP-01-470K-T is an epoxy-coated axial inductor from Abracon, LLC, featuring an inductance of 47 µH with a tolerance of ±10%. It has a maximum DC resistance of 350 mΩ and a self-resonant frequency of 6 MHz. The inductor is rated for a saturation current of 760 mA and operates within a temperature range of -40°C to +105°C. It is designed for applications in power supplies, switching circuits, and telecommunications devices. The component is RoHS/RoHS II compliant and is available in tape and reel packaging, with 2,500 pieces per reel. The dimensions of the inductor are 9.14 mm in height and 3.9 mm in diameter.

Datasheet Summary
Powered by GS/AI

The AIAP-01-470K-T is an epoxy-coated axial inductor from Abracon, LLC, featuring an inductance of 47 µH with a tolerance of ±10%. It has a maximum DC resistance of 350 mΩ and a self-resonant frequency of 6 MHz. The inductor is rated for a saturation current of 760 mA and operates within a temperature range of -40°C to +105°C. It is designed for applications in power supplies, switching circuits, and telecommunications devices. The component is RoHS/RoHS II compliant and is available in tape and reel packaging, with 2,500 pieces per reel. The dimensions of the inductor are 9.14 mm in height and 3.9 mm in diameter.

Suppliers

Company
Product
Description
Supplier Links
AIAP-01 Axial - AIAP-01-470K-T - Abracon, LLC
Spicewood, TX, United States
AIAP-01 Axial
AIAP-01-470K-T
AIAP-01 Axial AIAP-01-470K-T
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAP-01 Application: Power Type: Axial Rating: N/A Inductance: 47 μH Saturation Current: 760 mA DC Resistance Max: 350 mΩ Operating Temperature: -40°C ~ +105°C Tolerance: 10 SRF: 6 MHz Shielding: Non Shielded Mounting: Through Hole Length/Diameter: 3.3 mm Height: 9.14 mm Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AIAP-01
  • Application: Power
  • Type: Axial
  • Rating: N/A
  • Inductance: 47 μH
  • Saturation Current: 760 mA
  • DC Resistance Max: 350 mΩ
  • Operating Temperature: -40°C ~ +105°C
  • Tolerance: 10
  • SRF: 6 MHz
  • Shielding: Non Shielded
  • Mounting: Through Hole
  • Length/Diameter: 3.3 mm
  • Height: 9.14 mm
  • Part Status: Active
Supplier's Site Datasheet
Fixed Inductors - 535-AIAP-01-470K-TCT-ND - DigiKey
Thief River Falls, MN, United States
47µH Unshielded Wirewound Inductor 760mA 350mOhm Max Axial

47µH Unshielded Wirewound Inductor 760mA 350mOhm Max Axial

Buy Now Datasheet
Fixed Inductors - 535-AIAP-01-470K-TTR-ND - DigiKey
Thief River Falls, MN, United States
47µH Unshielded Wirewound Inductor 760mA 350mOhm Max Axial

47µH Unshielded Wirewound Inductor 760mA 350mOhm Max Axial

Buy Now Datasheet
FIXED IND 47UH 760MA 350 MOHM TH - 5-AIAP-01-470K-T - Utmel Electronic Limited
Hong Kong, China
FIXED IND 47UH 760MA 350 MOHM TH
5-AIAP-01-470K-T
FIXED IND 47UH 760MA 350 MOHM TH 5-AIAP-01-470K-T
FIXED IND 47UH 760MA 350 MOHM TH

FIXED IND 47UH 760MA 350 MOHM TH

Supplier's Site

Technical Specifications

  Abracon, LLC DigiKey Utmel Electronic Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number AIAP-01-470K-T 535-AIAP-01-470K-TCT-ND 5-AIAP-01-470K-T
Product Name AIAP-01 Axial Fixed Inductors FIXED IND 47UH 760MA 350 MOHM TH
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 C (-40 F)
Mounting Option Through Hole Through Hole Through Hole; Through Hole
Technology Axial Wirewound
Application Power Choke
Inductance Range 47 microH 47 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2225JUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Molded SMD Inductors - 2176738-1 - TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Application Power Choke
Inductance Range 1.00E-3 microH
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Common Mode Chokes - 486-DKIH-3352-25D3-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details