Abracon, LLC AIAP-01 Axial AIAP-01-392K-T

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAP-01 Application: Power Type: Axial Rating: N/A Inductance: 3.9 mH Saturation Current: 80 mA DC Resistance Max: 34 Ω Operating Temperature: -40°C ~ +105°C Tolerance: 10 SRF: 480 kHz Shielding: Non Shielded Mounting: Through Hole Length/Diameter: 3.3 mm Height: 9.14 mm Part Status: Active
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAP-01 Application: Power Type: Axial Rating: N/A Inductance: 3.9 mH Saturation Current: 80 mA DC Resistance Max: 34 Ω Operating Temperature: -40°C ~ +105°C Tolerance: 10 SRF: 480 kHz Shielding: Non Shielded Mounting: Through Hole Length/Diameter: 3.3 mm Height: 9.14 mm Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AIAP-01 Axial - AIAP-01-392K-T - Abracon, LLC
Spicewood, TX, United States
AIAP-01 Axial
AIAP-01-392K-T
AIAP-01 Axial AIAP-01-392K-T
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAP-01 Application: Power Type: Axial Rating: N/A Inductance: 3.9 mH Saturation Current: 80 mA DC Resistance Max: 34 Ω Operating Temperature: -40°C ~ +105°C Tolerance: 10 SRF: 480 kHz Shielding: Non Shielded Mounting: Through Hole Length/Diameter: 3.3 mm Height: 9.14 mm Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AIAP-01
  • Application: Power
  • Type: Axial
  • Rating: N/A
  • Inductance: 3.9 mH
  • Saturation Current: 80 mA
  • DC Resistance Max: 34 Ω
  • Operating Temperature: -40°C ~ +105°C
  • Tolerance: 10
  • SRF: 480 kHz
  • Shielding: Non Shielded
  • Mounting: Through Hole
  • Length/Diameter: 3.3 mm
  • Height: 9.14 mm
  • Part Status: Active
Supplier's Site Datasheet
Fixed Inductors - AIAP-01-392K-TCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
AIAP-01-392K-TCT-ND
Fixed Inductors AIAP-01-392K-TCT-ND
3.9mH Unshielded Wirewound Inductor 77mA 34Ohm Max Axial

3.9mH Unshielded Wirewound Inductor 77mA 34Ohm Max Axial

Buy Now Datasheet
Fixed Inductors - AIAP-01-392K-TTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
AIAP-01-392K-TTR-ND
Fixed Inductors AIAP-01-392K-TTR-ND
3.9mH Unshielded Wirewound Inductor 77mA 34Ohm Max Axial

3.9mH Unshielded Wirewound Inductor 77mA 34Ohm Max Axial

Buy Now Datasheet

Technical Specifications

  Abracon, LLC DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number AIAP-01-392K-T AIAP-01-392K-TCT-ND
Product Name AIAP-01 Axial Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole Through Hole
Technology Axial Wirewound
Application Power Choke
Inductance Range 3900 microH
Unlock Full Specs
to access all available technical data

Similar Products

026011C (0703) Ceramic Chip Inductors - 026011C-11N 026011C-11NXJRW , 026011C-11NXJRY - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Power Inductors - 1-2176786-5 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 100 microH
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Common Mode Chokes - 486-DKFP-C22C-1N6Q-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details