Abracon, LLC Common Mode Chokes ACMP-Q1260-701-T

Description
2 Line Common Mode Choke Surface Mount 700 Ohms @ 100MHz 900mA DCR 5mOhm
Request a Quote Datasheet
Description
2 Line Common Mode Choke Surface Mount 700 Ohms @ 100MHz 900mA DCR 5mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Chokes - 535-ACMP-Q1260-701-TTR-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
535-ACMP-Q1260-701-TTR-ND
Common Mode Chokes 535-ACMP-Q1260-701-TTR-ND
2 Line Common Mode Choke Surface Mount 700 Ohms @ 100MHz 900mA DCR 5mOhm

2 Line Common Mode Choke Surface Mount 700 Ohms @ 100MHz 900mA DCR 5mOhm

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 535-ACMP-Q1260-701-TTR-ND
Product Name Common Mode Chokes
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Application Common Mode Choke; RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 2567593P - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0120 microH
DCR 0.7000 ohms
View Details
Fixed Inductors - KQ0805TTER47K - 988735-KQ0805TTER47K - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.4700 microH
View Details
Fixed Inductors - 50-ECS-MPIP0420-R22MCCT-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - 1674-CL1008-2823JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details