Abracon, LLC Common Mode Chokes ACMP-Q2012-261-T

Description
2 Line Common Mode Choke Surface Mount 260 Ohms @ 100MHz 300mA DCR 400mOhm
Request a Quote Datasheet
Description
2 Line Common Mode Choke Surface Mount 260 Ohms @ 100MHz 300mA DCR 400mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Chokes - 535-ACMP-Q2012-261-TTR-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
535-ACMP-Q2012-261-TTR-ND
Common Mode Chokes 535-ACMP-Q2012-261-TTR-ND
2 Line Common Mode Choke Surface Mount 260 Ohms @ 100MHz 300mA DCR 400mOhm

2 Line Common Mode Choke Surface Mount 260 Ohms @ 100MHz 300mA DCR 400mOhm

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 535-ACMP-Q2012-261-TTR-ND
Product Name Common Mode Chokes
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Application Common Mode Choke; RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-MPIP0420-4R7MCDKR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Common Mode Chokes - CME2425-1-B-ND - DigiKey
Specs
Operating Temperature -40 to 80 C (-40 to 176 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - 1674-CL1008-2153JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details