Abracon, LLC AIAP-02 Axial AIAP-02-151K

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAP-02 Application: Power Type: Axial Rating: N/A Inductance: 150 μH Saturation Current: 1 A DC Resistance Max: 340 mΩ Operating Temperature: -40°C ~ +85°C Tolerance: 10 Shielding: Non Shielded Mounting: Through Hole Length/Diameter: 6.4 mm Height: 14 mm Part Status: Active
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAP-02 Application: Power Type: Axial Rating: N/A Inductance: 150 μH Saturation Current: 1 A DC Resistance Max: 340 mΩ Operating Temperature: -40°C ~ +85°C Tolerance: 10 Shielding: Non Shielded Mounting: Through Hole Length/Diameter: 6.4 mm Height: 14 mm Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AIAP-02 Axial - AIAP-02-151K - Abracon, LLC
Spicewood, TX, United States
AIAP-02 Axial
AIAP-02-151K
AIAP-02 Axial AIAP-02-151K
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAP-02 Application: Power Type: Axial Rating: N/A Inductance: 150 μH Saturation Current: 1 A DC Resistance Max: 340 mΩ Operating Temperature: -40°C ~ +85°C Tolerance: 10 Shielding: Non Shielded Mounting: Through Hole Length/Diameter: 6.4 mm Height: 14 mm Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AIAP-02
  • Application: Power
  • Type: Axial
  • Rating: N/A
  • Inductance: 150 μH
  • Saturation Current: 1 A
  • DC Resistance Max: 340 mΩ
  • Operating Temperature: -40°C ~ +85°C
  • Tolerance: 10
  • Shielding: Non Shielded
  • Mounting: Through Hole
  • Length/Diameter: 6.4 mm
  • Height: 14 mm
  • Part Status: Active
Supplier's Site Datasheet
Fixed Inductors - AIAP-02-151K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
AIAP-02-151K-ND
Fixed Inductors AIAP-02-151K-ND
150µH Unshielded Wirewound Inductor 1A 340mOhm Max Axial

150µH Unshielded Wirewound Inductor 1A 340mOhm Max Axial

Buy Now Datasheet
Leaded Inductors - 2400858P - RS Components, Ltd.
Corby, Northants, United Kingdom
Leaded Inductors
2400858P
Leaded Inductors 2400858P
FIXED IND 150UH 1A 340 MOHM TH

FIXED IND 150UH 1A 340 MOHM TH

Supplier's Site
Leaded Inductors - 2400857 - RS Components, Ltd.
Corby, Northants, United Kingdom
Leaded Inductors
2400857
Leaded Inductors 2400857
FIXED IND 150UH 1A 340 MOHM TH

FIXED IND 150UH 1A 340 MOHM TH

Supplier's Site
Leaded Inductors - 2400858 - RS Components, Ltd.
Corby, Northants, United Kingdom
Leaded Inductors
2400858
Leaded Inductors 2400858
FIXED IND 150UH 1A 340 MOHM TH

FIXED IND 150UH 1A 340 MOHM TH

Supplier's Site

Technical Specifications

  Abracon, LLC DigiKey RS Components, Ltd.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number AIAP-02-151K AIAP-02-151K-ND 2400858P
Product Name AIAP-02 Axial Fixed Inductors Leaded Inductors
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F)
Mounting Option Through Hole Through Hole
Technology Axial Wirewound
Application Power Choke
Inductance Range 150 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2393JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Surface Mount Inductors - 1910122 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 10 microH
View Details
Common Mode Chokes - 486-DKFP-C22C-D347-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details