Abracon, LLC AIAP-01 Axial AIAP-01-471K-T

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAP-01 Application: Power Type: Axial Rating: N/A Inductance: 470 μH Saturation Current: 240 mA DC Resistance Max: 3.4 Ω Operating Temperature: -40°C ~ +105°C Tolerance: 10 SRF: 1.4 MHz Shielding: Non Shielded Mounting: Through Hole Length/Diameter: 3.3 mm Height: 9.14 mm Part Status: Active
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAP-01 Application: Power Type: Axial Rating: N/A Inductance: 470 μH Saturation Current: 240 mA DC Resistance Max: 3.4 Ω Operating Temperature: -40°C ~ +105°C Tolerance: 10 SRF: 1.4 MHz Shielding: Non Shielded Mounting: Through Hole Length/Diameter: 3.3 mm Height: 9.14 mm Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AIAP-01 Axial - AIAP-01-471K-T - Abracon, LLC
Spicewood, TX, United States
AIAP-01 Axial
AIAP-01-471K-T
AIAP-01 Axial AIAP-01-471K-T
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAP-01 Application: Power Type: Axial Rating: N/A Inductance: 470 μH Saturation Current: 240 mA DC Resistance Max: 3.4 Ω Operating Temperature: -40°C ~ +105°C Tolerance: 10 SRF: 1.4 MHz Shielding: Non Shielded Mounting: Through Hole Length/Diameter: 3.3 mm Height: 9.14 mm Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AIAP-01
  • Application: Power
  • Type: Axial
  • Rating: N/A
  • Inductance: 470 μH
  • Saturation Current: 240 mA
  • DC Resistance Max: 3.4 Ω
  • Operating Temperature: -40°C ~ +105°C
  • Tolerance: 10
  • SRF: 1.4 MHz
  • Shielding: Non Shielded
  • Mounting: Through Hole
  • Length/Diameter: 3.3 mm
  • Height: 9.14 mm
  • Part Status: Active
Supplier's Site Datasheet
Fixed Inductors - 535-AIAP-01-471K-TTR-ND - DigiKey
Thief River Falls, MN, United States
470µH Unshielded Wirewound Inductor 240mA 3.4Ohm Max Axial

470µH Unshielded Wirewound Inductor 240mA 3.4Ohm Max Axial

Buy Now Datasheet
Fixed Inductors - 535-AIAP-01-471K-TCT-ND - DigiKey
Thief River Falls, MN, United States
470µH Unshielded Wirewound Inductor 240mA 3.4Ohm Max Axial

470µH Unshielded Wirewound Inductor 240mA 3.4Ohm Max Axial

Buy Now Datasheet

Technical Specifications

  Abracon, LLC DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number AIAP-01-471K-T 535-AIAP-01-471K-TTR-ND
Product Name AIAP-01 Axial Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole Through Hole
Technology Axial Wirewound
Application Power Choke
Inductance Range 470 microH
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3-127-625-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - ECS-MPIL0530 - ECS Inc. International
ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details