Abracon, LLC AIAM-01 Axial AIAM-01-331K-T

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAM-01 Application: Power Type: Axial Rating: N/A Inductance: 330 μH DC Resistance Max: 28 Ω Q: 30 Operating Temperature: -55°C ~ +105°C Tolerance: 10 SRF: 7 MHz Shielding: Non Shielded Mounting: Through Hole Length/Diameter: 2.41 mm Height: 6.35 mm Part Status: Active
Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAM-01 Application: Power Type: Axial Rating: N/A Inductance: 330 μH DC Resistance Max: 28 Ω Q: 30 Operating Temperature: -55°C ~ +105°C Tolerance: 10 SRF: 7 MHz Shielding: Non Shielded Mounting: Through Hole Length/Diameter: 2.41 mm Height: 6.35 mm Part Status: Active
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AIAM-01 Axial - AIAM-01-331K-T - Abracon, LLC
Spicewood, TX, United States
AIAM-01 Axial
AIAM-01-331K-T
AIAM-01 Axial AIAM-01-331K-T
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAM-01 Application: Power Type: Axial Rating: N/A Inductance: 330 μH DC Resistance Max: 28 Ω Q: 30 Operating Temperature: -55°C ~ +105°C Tolerance: 10 SRF: 7 MHz Shielding: Non Shielded Mounting: Through Hole Length/Diameter: 2.41 mm Height: 6.35 mm Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AIAM-01
  • Application: Power
  • Type: Axial
  • Rating: N/A
  • Inductance: 330 μH
  • DC Resistance Max: 28 Ω
  • Q: 30
  • Operating Temperature: -55°C ~ +105°C
  • Tolerance: 10
  • SRF: 7 MHz
  • Shielding: Non Shielded
  • Mounting: Through Hole
  • Length/Diameter: 2.41 mm
  • Height: 6.35 mm
  • Part Status: Active
Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC
Product Category Inductors, Coils, and Chokes
Product Number AIAM-01-331K-T
Product Name AIAM-01 Axial
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Technology Axial
Application Power Choke
Inductance Range 330 microH
Unlock Full Specs
to access all available technical data

Similar Products

Chokes - 1-1879855-2 - TE Connectivity
TE Connectivity
Specs
Application Power Choke
DCR 0.4000 ohms
Impedance 75 ohms
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Surface Mount Inductors - 1670376 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 10 microH
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details