Abracon, LLC AIAP-05 Axial AIAP-05-121K

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAP-05 Application: Power Type: Axial Rating: N/A Inductance: 120 μH Temperature Rise Current: 0.51 A Saturation Current: 660 mA DC Resistance Max: 283 mΩ Operating Temperature: -55°C ~ +130°C Tolerance: 10 Shielding: Non Shielded Mounting: Through Hole Length/Diameter: 6.4 mm Height: 17.8 mm Part Status: Active
Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAP-05 Application: Power Type: Axial Rating: N/A Inductance: 120 μH Temperature Rise Current: 0.51 A Saturation Current: 660 mA DC Resistance Max: 283 mΩ Operating Temperature: -55°C ~ +130°C Tolerance: 10 Shielding: Non Shielded Mounting: Through Hole Length/Diameter: 6.4 mm Height: 17.8 mm Part Status: Active
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AIAP-05 Axial - AIAP-05-121K - Abracon, LLC
Spicewood, TX, United States
AIAP-05 Axial
AIAP-05-121K
AIAP-05 Axial AIAP-05-121K
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAP-05 Application: Power Type: Axial Rating: N/A Inductance: 120 μH Temperature Rise Current: 0.51 A Saturation Current: 660 mA DC Resistance Max: 283 mΩ Operating Temperature: -55°C ~ +130°C Tolerance: 10 Shielding: Non Shielded Mounting: Through Hole Length/Diameter: 6.4 mm Height: 17.8 mm Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AIAP-05
  • Application: Power
  • Type: Axial
  • Rating: N/A
  • Inductance: 120 μH
  • Temperature Rise Current: 0.51 A
  • Saturation Current: 660 mA
  • DC Resistance Max: 283 mΩ
  • Operating Temperature: -55°C ~ +130°C
  • Tolerance: 10
  • Shielding: Non Shielded
  • Mounting: Through Hole
  • Length/Diameter: 6.4 mm
  • Height: 17.8 mm
  • Part Status: Active
Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC
Product Category Inductors, Coils, and Chokes
Product Number AIAP-05-121K
Product Name AIAP-05 Axial
Operating Temperature -55 to 130 C (-67 to 266 F)
Mounting Option Through Hole
Technology Axial
Application Power Choke
Inductance Range 120 microH
Unlock Full Specs
to access all available technical data

Similar Products

AX97 Series SMD Power Shielded Inductors - AX97-30331 - Triad Magnetics
Specs
Technology Standard
Inductance Range 330 microH
DCR 1 ohms
View Details
2 suppliers
Common Mode Chokes - 486-5718-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Surface Mount Inductors - 1909756 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ceramic; Ceramic
Q Factor 25
View Details