Abracon, LLC AIAC-1512C Air Coil AIAC-1512C-5N0K-T

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AIAC-1512C Air Coil - AIAC-1512C-5N0K-T - Abracon, LLC
Spicewood, TX, United States
AIAC-1512C Air Coil
AIAC-1512C-5N0K-T
AIAC-1512C Air Coil AIAC-1512C-5N0K-T
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAC-1512C Application: RF Type: Air Coil Rating: N/A Inductance: 5 nH DC Resistance Max: 1.5 mΩ Q: 140 Operating Temperature: -40°C ~ +125°C Tolerance: 10 SRF: 3 GHz Shielding: Non Shielded Mounting: SMD Length/Diameter: 3.3 mm Width: 2.5 mm Height: 2.6 mm Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AIAC-1512C
  • Application: RF
  • Type: Air Coil
  • Rating: N/A
  • Inductance: 5 nH
  • DC Resistance Max: 1.5 mΩ
  • Q: 140
  • Operating Temperature: -40°C ~ +125°C
  • Tolerance: 10
  • SRF: 3 GHz
  • Shielding: Non Shielded
  • Mounting: SMD
  • Length/Diameter: 3.3 mm
  • Width: 2.5 mm
  • Height: 2.6 mm
  • Part Status: Active
Supplier's Site Datasheet
Fixed Inductors - 535-11988-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
535-11988-2-ND
Fixed Inductors 535-11988-2-ND
5nH Unshielded Wirewound Inductor 4.6A 1.5mOhm Max Nonstandard

5nH Unshielded Wirewound Inductor 4.6A 1.5mOhm Max Nonstandard

Supplier's Site Datasheet
Fixed Inductors - 535-11988-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
535-11988-6-ND
Fixed Inductors 535-11988-6-ND
5nH Unshielded Wirewound Inductor 4.6A 1.5mOhm Max Nonstandard

5nH Unshielded Wirewound Inductor 4.6A 1.5mOhm Max Nonstandard

Supplier's Site Datasheet
Fixed Inductors - 535-11988-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
535-11988-1-ND
Fixed Inductors 535-11988-1-ND
5nH Unshielded Wirewound Inductor 4.6A 1.5mOhm Max Nonstandard

5nH Unshielded Wirewound Inductor 4.6A 1.5mOhm Max Nonstandard

Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC DigiKey
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number AIAC-1512C-5N0K-T 535-11988-2-ND
Product Name AIAC-1512C Air Coil Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Air Coil Wirewound
Core Material Air Air
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Magnetically Compensated Choke, 1- and 3-phase - DFK - SCHURTER Inc
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Inductance Range 1000 to 20000 microH
View Details
Copper Inductance Coil - TY-F06 - TONGYU Technology Co., Ltd.
TONGYU Technology Co., Ltd.
Specs
Application Electronic Components
View Details
High Frequency & RF Inductors - 1-1624108-3 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 0.0082 microH
Inductance Tolerance 0.2000 (+/- %)
View Details
Neeltran Large Reactors, Inductors and Interphases -  - Neeltran, Inc.
Specs
Core Material Air (optional feature); Iron (optional feature); Saturable Core
Application Power Choke
View Details