L-com, Inc. Datasheets for Fiber Channel Connectors

Fiber Channel connectors are high-speed connectors used in Fiber Channel systems.
Fiber Channel Connectors: Learn more

Product Name Notes
The L-com FOA-MPB-0 is an IP68 MPO Fiber Optic Adapter, intended for bulkhead installations. Designed for use with single mode fiber and multimode fiber, the FOA-MPB-0 is designed to be...
The L-com FOA-MPI-0 is an IP68 MPO Fiber Optic Adapter, intended for inline installations. Designed for use with single mode fiber and multimode fiber, the FOA-MPI-0 is designed to be...
The L-com FOA-MPN-0 is an IP68 MPO Fiber Optic Adapter, intended for inline installations. It is similar to the FOA-MPI-0, but does not include the back seal and nut, providing...
The L-com FOC-IPSCMM-48D is an IP68 Rated SC Fiber Optic Connector. The SC/PC connector is designed for use with multimode fiber, and is housed in an ingress-protected housing. The 4.8mm...
The L-com FOC-IPSCMM-48N is an IP68 Rated SC Fiber Optic Connector. The SC/PC connector is designed for use with multimode fiber, and is housed in an ingress-protected housing. The 4.8mm...
The L-com FOC-IPSCMM-50D is an IP68 Rated SC Fiber Optic Connector. The SC/PC connector is designed for use with multimode fiber, and is housed in an ingress-protected housing. The 5.0mm...
The L-com FOC-IPSCMM-50N is an IP68 Rated SC Fiber Optic Connector. The SC/PC connector is designed for use with multimode fiber, and is housed in an ingress-protected housing. The 5.0mm...
The L-com FOC-IPSCMM-60D is an IP68 Rated SC Fiber Optic Connector. The SC/PC connector is designed for use with multimode fiber, and is housed in an ingress-protected housing. The 6.0mm...
The L-com FOC-IPSCMM-60N is an IP68 Rated SC Fiber Optic Connector. The SC/PC connector is designed for use with multimode fiber, and is housed in an ingress-protected housing. The 6.0mm...
The L-com FOC-IPSCMM-70D is an IP68 Rated SC Fiber Optic Connector. The SC/PC connector is designed for use with multimode fiber, and is housed in an ingress-protected housing. The 7.0mm...
The L-com FOC-IPSCMM-70N is an IP68 Rated SC Fiber Optic Connector. The SC/PC connector is designed for use with multimode fiber, and is housed in an ingress-protected housing. The 7.0mm...
The L-com FOC-IPSCSA-48D is an IP68 Rated SC Fiber Optic Connector. It is designed for use with single mode fiber. The SC/APC connector is housed in a threaded, ingress-protected housing.
The L-com FOC-IPSCSA-48N is an IP68 Rated SC Fiber Optic Connector. It is designed for use with single mode fiber. The SC/APC connector is housed in a threaded, ingress-protected housing.
The L-com FOC-IPSCSA-50D is an IP68 Rated SC Fiber Optic Connector. It is designed for use with single mode fiber. The SC/APC connector is housed in a threaded, ingress-protected housing.
The L-com FOC-IPSCSA-50N is an IP68 Rated SC Fiber Optic Connector. It is designed for use with single mode fiber. The SC/APC connector is housed in a threaded, ingress-protected housing.
The L-com FOC-IPSCSA-60D is an IP68 Rated SC Fiber Optic Connector. It is designed for use with single mode fiber. The SC/APC connector is housed in a threaded, ingress-protected housing.
The L-com FOC-IPSCSA-60N is an IP68 Rated SC Fiber Optic Connector. It is designed for use with single mode fiber. The SC/APC connector is housed in a threaded, ingress-protected housing.
The L-com FOC-IPSCSA-70D is an IP68 Rated SC Fiber Optic Connector. It is designed for use with single mode fiber. The SC/APC connector is housed in a threaded, ingress-protected housing.
The L-com FOC-IPSCSA-70N is an IP68 Rated SC Fiber Optic Connector. It is designed for use with single mode fiber. The SC/APC connector is housed in a threaded, ingress-protected housing.
The L-com FOC-IPSCSM-48D is an IP68 Rated SC Fiber Optic Connector. The SC/UPC connector is designed for use with single mode fiber., The 4.8mm crimp option supports 4.5mm to 4.9mm...
The L-com FOC-IPSCSM-48N is an IP68 Rated SC Fiber Optic Connector. The SC/UPC connector is designed for use with single mode fiber., The 4.8mm crimp option supports 4.5mm to 4.9mm...
The L-com FOC-IPSCSM-50D is an IP68 Rated SC Fiber Optic Connector. The SC/UPC connector is designed for use with single mode fiber., The 5.0mm crimp option supports 5.3mm to 5.8mm...
The L-com FOC-IPSCSM-50N is an IP68 Rated SC Fiber Optic Connector. The SC/UPC connector is designed for use with single mode fiber., The 5.0mm crimp option supports 5.3mm to 5.8mm...
The L-com FOC-IPSCSM-60D is an IP68 Rated SC Fiber Optic Connector. The SC/UPC connector is designed for use with single mode fiber., The 6.0mm crimp option supports 5.8mm to 6.2mm...
The L-com FOC-IPSCSM-60N is an IP68 Rated SC Fiber Optic Connector. The SC/UPC connector is designed for use with single mode fiber., The 6.0mm crimp option supports 5.8mm to 6.2mm...
The L-com FOC-IPSCSM-70D is an IP68 Rated SC Fiber Optic Connector. The SC/UPC connector is designed for use with single mode fiber., The 7.0mm crimp option supports 6.8mm to 7.2mm...
The L-com FOC-IPSCSM-70N is an IP68 Rated SC Fiber Optic Connector. The SC/UPC connector is designed for use with single mode fiber., The 7.0mm crimp option supports 6.8mm to 7.2mm...
The L-com TAP-LCM4-5050-LGX is a 50/50 Split Passive Optical Tap in a 1/2LGX Module. The TAP-LCM4-5050-LGX is designed for use with OM4 Multimode Fiber and features LC/UPC connectors. The TAP-LCM4-5050-LGX...
The L-com TAP-LCM4-6040-LGX is a 60/40 Split Passive Optical Tap in a 1/2LGX Module. The TAP-LCM4-6040-LGX is designed for use with OM4 Multimode Fiber and features LC/UPC connectors. The TAP-LCM4-6040-LGX...
The L-com TAP-LCM4-9802-LGX is a 98/2 Split Passive Optical Tap in a 1/2LGX Module. The TAP-LCM4-9802-LGX is designed for use with OM4 Multimode Fiber and features LC/UPC connectors. The TAP-LCM4-9802-LGX...
The L-com TAP-LCSM-5050-F is a 50/50 Split Passive Optical Tap in a Field unit package. The TAP-LCSM-5050-F is designed for use with Single Mode Fiber and features LC/UPC connectors. The...
The L-com TAP-LCSM-5050-LGX is a 50/50 Split Passive Optical Tap in a 1/2LGX Module. The TAP-LCSM-5050-LGX is designed for use with Single Mode Fiber and features LC/UPC connectors. The TAP-LCSM-5050-LGX...
The L-com TAP-LCSM-6040-F is a 60/40 Split Passive Optical Tap in a Field unit package. The TAP-LCSM-6040-F is designed for use with Single Mode Fiber and features LC/UPC connectors. The...
The L-com TAP-LCSM-6040-LGX is a 60/40 Split Passive Optical Tap in a 1/2LGX Module. The TAP-LCSM-6040-LGX is designed for use with Single Mode Fiber and features LC/UPC connectors. The TAP-LCSM-6040-LGX...
The L-com TAP-LCSM-7030-F is a 70/30 Split Passive Optical Tap in a Field unit package. The TAP-LCSM-7030-F is designed for use with Single Mode Fiber and features LC/UPC connectors. The...
The L-com TAP-LCSM-7030-LGX is a 70/30 Split Passive Optical Tap in a 1/2LGX Module. The TAP-LCSM-7030-LGX is designed for use with Single Mode Fiber and features LC/UPC connectors. The TAP-LCSM-7030-LGX...
The L-com TAP-LCSM-9802-F is a 98/2 Split Passive Optical Tap in a Field unit package. The TAP-LCSM-9802-F is designed for use with Single Mode Fiber and features LC/UPC connectors. The...
The L-com TAP-LCSM-9802-LGX is a 98/2 Split Passive Optical Tap in a 1/2LGX Module. The TAP-LCSM-9802-LGX is designed for use with Single Mode Fiber and features LC/UPC connectors. The TAP-LCSM-9802-LGX...
The L-com TAP-PMM4-5050-LGX is a 50/50 Split Passive Optical Tap in a 1/2LGX Module. The TAP-PMM4-5050-LGX is designed for use with OM4 Multimode Fiber and features MPO12/PC connectors. The TAP-PMM4-5050-LGX...
The L-com TAP-PMM4-6040-LGX is a 60/40 Split Passive Optical Tap in a 1/2LGX Module. The TAP-PMM4-6040-LGX is designed for use with OM4 Multimode Fiber and features MPO12/PC connectors. The TAP-PMM4-6040-LGX...
The L-com TAP-PMM4-7030-LGX is a 70/30 Split Passive Optical Tap in a 1/2LGX Module. The TAP-PMM4-7030-LGX is designed for use with OM4 Multimode Fiber and features MPO12/PC connectors. The TAP-PMM4-7030-LGX...
The L-com TAP-PMM4-9802-LGX is a 98/2 Split Passive Optical Tap in a 1/2LGX Module. The TAP-PMM4-9802-LGX is designed for use with OM4 Multimode Fiber and features MPO12/PC connectors. The TAP-PMM4-9802-LGX...
The L-com TAP-PMSM-5050-LGX is a 50/50 Split Passive Optical Tap in a 1/2LGX Module. The TAP-PMSM-5050-LGX is designed for use with Single Mode Fiber and features MPO12/APC connectors. The TAP-PMSM-5050-LGX...
The L-com TAP-PMSM-6040-LGX is a 60/40 Split Passive Optical Tap in a 1/2LGX Module. The TAP-PMSM-6040-LGX is designed for use with Single Mode Fiber and features MPO12/APC connectors. The TAP-PMSM-6040-LGX...
The L-com TAP-PMSM-7030-LGX is a 70/30 Split Passive Optical Tap in a 1/2LGX Module. The TAP-PMSM-7030-LGX is designed for use with Single Mode Fiber and features MPO12/APC connectors. The TAP-PMSM-7030-LGX...
The L-com TAP-PMSM-9802-LGX is a 98/2 Split Passive Optical Tap in a 1/2LGX Module. The TAP-PMSM-9802-LGX is designed for use with Single Mode Fiber and features MPO12/APC connectors. The TAP-PMSM-9802-LGX...