L-com, Inc. Passive Optical Tap, SMF LC Connectors, 2ch 70/30 Split, Field Unit TAP-LCSM-7030-F

Description
The L-com TAP-LCSM-7030-F is a 70/30 Split Passive Optical Tap in a Field unit package. The TAP-LCSM-7030-F is designed for use with Single Mode Fiber and features LC/UPC connectors. The TAP-LCSM-7030-F Passive Optical Tap is one of thousands of Fiber optic products available for same-day shipping from L-com. Features Pencil-filter style optical component precise split ratio for application-specific deployment LC/UPC Single mode tap Application Real-time monitoring of fiber optic ports Fiber Test and Monitoring Fiber Maintenance Intrusion Protection
Description
The L-com TAP-LCSM-7030-F is a 70/30 Split Passive Optical Tap in a Field unit package. The TAP-LCSM-7030-F is designed for use with Single Mode Fiber and features LC/UPC connectors. The TAP-LCSM-7030-F Passive Optical Tap is one of thousands of Fiber optic products available for same-day shipping from L-com. Features Pencil-filter style optical component precise split ratio for application-specific deployment LC/UPC Single mode tap Application Real-time monitoring of fiber optic ports Fiber Test and Monitoring Fiber Maintenance Intrusion Protection

Suppliers

Company
Product
Description
Supplier Links
Passive Optical Tap, SMF LC Connectors, 2ch 70/30 Split, Field Unit - TAP-LCSM-7030-F - L-com, Inc.
North Andover, MA, United States
Passive Optical Tap, SMF LC Connectors, 2ch 70/30 Split, Field Unit
TAP-LCSM-7030-F
Passive Optical Tap, SMF LC Connectors, 2ch 70/30 Split, Field Unit TAP-LCSM-7030-F
The L-com TAP-LCSM-7030-F is a 70/30 Split Passive Optical Tap in a Field unit package. The TAP-LCSM-7030-F is designed for use with Single Mode Fiber and features LC/UPC connectors. The TAP-LCSM-7030-F Passive Optical Tap is one of thousands of Fiber optic products available for same-day shipping from L-com. Features Pencil-filter style optical component precise split ratio for application-specific deployment LC/UPC Single mode tap Application Real-time monitoring of fiber optic ports Fiber Test and Monitoring Fiber Maintenance Intrusion Protection

The L-com TAP-LCSM-7030-F is a 70/30 Split Passive Optical Tap in a Field unit package. The TAP-LCSM-7030-F is designed for use with Single Mode Fiber and features LC/UPC connectors. The TAP-LCSM-7030-F Passive Optical Tap is one of thousands of Fiber optic products available for same-day shipping from L-com.

Features

  • Pencil-filter style optical component
  • precise split ratio for application-specific deployment
  • LC/UPC Single mode tap

Application

  • Real-time monitoring of fiber optic ports
  • Fiber Test and Monitoring
  • Fiber Maintenance
  • Intrusion Protection
Supplier's Site
Fibre Optic Adapter, Lc-Lc; Convert From Fiber Optic Connector L-Com - 04AJ6346 - Newark, An Avnet Company
Chicago, IL, United States
Fibre Optic Adapter, Lc-Lc; Convert From Fiber Optic Connector L-Com
04AJ6346
Fibre Optic Adapter, Lc-Lc; Convert From Fiber Optic Connector L-Com 04AJ6346
FIBRE OPTIC ADAPTER, LC-LC; Convert From Fiber Optic Connector:LC; Convert To Fiber Optic Connector:LC; Convert From Gender:-; Convert To Gender:-; Adapter Body Style:Straight Adapter; Product Range:

FIBRE OPTIC ADAPTER, LC-LC; Convert From Fiber Optic Connector:LC; Convert To Fiber Optic Connector:LC; Convert From Gender:-; Convert To Gender:-; Adapter Body Style:Straight Adapter; Product Range:

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number TAP-LCSM-7030-F 04AJ6346
Product Name Passive Optical Tap, SMF LC Connectors, 2ch 70/30 Split, Field Unit Fibre Optic Adapter, Lc-Lc; Convert From Fiber Optic Connector L-Com
Connector Type Fibre Channel Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Locking Plug, 15 Amp 125 Volt L5-15R Yellow with Green Neon Light - L0515C1 - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
Connector - 6 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details