L-com, Inc. Passive Optical Tap, SMF MPO12 Connectors, 60/40 Split, 1/2LGX Module TAP-PMSM-6040-LGX

Description
The L-com TAP-PMSM-6040-LGX is a 60/40 Split Passive Optical Tap in a 1/2LGX Module. The TAP-PMSM-6040-LGX is designed for use with Single Mode Fiber and features MPO12/APC connectors. The TAP-PMSM-6040-LGX Passive Optical Tap is one of thousands of Fiber optic products available for same-day shipping from L-com. Features Half-Width LGX Module precise split ratio for application-specific deployment MPO Male APC Single mode tap Application Real-time monitoring of fiber optic ports Fiber Maintenance Intrusion Protection Data Centers
Description
The L-com TAP-PMSM-6040-LGX is a 60/40 Split Passive Optical Tap in a 1/2LGX Module. The TAP-PMSM-6040-LGX is designed for use with Single Mode Fiber and features MPO12/APC connectors. The TAP-PMSM-6040-LGX Passive Optical Tap is one of thousands of Fiber optic products available for same-day shipping from L-com. Features Half-Width LGX Module precise split ratio for application-specific deployment MPO Male APC Single mode tap Application Real-time monitoring of fiber optic ports Fiber Maintenance Intrusion Protection Data Centers

Suppliers

Company
Product
Description
Supplier Links
Passive Optical Tap, SMF MPO12 Connectors, 60/40 Split, 1/2LGX Module - TAP-PMSM-6040-LGX - L-com, Inc.
North Andover, MA, United States
Passive Optical Tap, SMF MPO12 Connectors, 60/40 Split, 1/2LGX Module
TAP-PMSM-6040-LGX
Passive Optical Tap, SMF MPO12 Connectors, 60/40 Split, 1/2LGX Module TAP-PMSM-6040-LGX
The L-com TAP-PMSM-6040-LGX is a 60/40 Split Passive Optical Tap in a 1/2LGX Module. The TAP-PMSM-6040-LGX is designed for use with Single Mode Fiber and features MPO12/APC connectors. The TAP-PMSM-6040-LGX Passive Optical Tap is one of thousands of Fiber optic products available for same-day shipping from L-com. Features Half-Width LGX Module precise split ratio for application-specific deployment MPO Male APC Single mode tap Application Real-time monitoring of fiber optic ports Fiber Maintenance Intrusion Protection Data Centers

The L-com TAP-PMSM-6040-LGX is a 60/40 Split Passive Optical Tap in a 1/2LGX Module. The TAP-PMSM-6040-LGX is designed for use with Single Mode Fiber and features MPO12/APC connectors. The TAP-PMSM-6040-LGX Passive Optical Tap is one of thousands of Fiber optic products available for same-day shipping from L-com.

Features

  • Half-Width LGX Module
  • precise split ratio for application-specific deployment
  • MPO Male APC Single mode tap

Application

  • Real-time monitoring of fiber optic ports
  • Fiber Maintenance
  • Intrusion Protection
  • Data Centers
Supplier's Site
Fibre Optic Adapter, Mpo-Mpo, Panel; Convert From Fiber Optic Connector L-Com - 04AJ6355 - Newark, An Avnet Company
Chicago, IL, United States
Fibre Optic Adapter, Mpo-Mpo, Panel; Convert From Fiber Optic Connector L-Com
04AJ6355
Fibre Optic Adapter, Mpo-Mpo, Panel; Convert From Fiber Optic Connector L-Com 04AJ6355
FIBRE OPTIC ADAPTER, MPO-MPO, PANEL; Convert From Fiber Optic Connector:MPO; Convert To Fiber Optic Connector:MPO; Convert From Gender:-; Convert To Gender:-; Adapter Body Style:Straight Panel Adapter; Product Range:

FIBRE OPTIC ADAPTER, MPO-MPO, PANEL; Convert From Fiber Optic Connector:MPO; Convert To Fiber Optic Connector:MPO; Convert From Gender:-; Convert To Gender:-; Adapter Body Style:Straight Panel Adapter; Product Range:

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number TAP-PMSM-6040-LGX 04AJ6355
Product Name Passive Optical Tap, SMF MPO12 Connectors, 60/40 Split, 1/2LGX Module Fibre Optic Adapter, Mpo-Mpo, Panel; Convert From Fiber Optic Connector L-Com
Connector Type Fibre Channel Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - 1920-1331-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
Current Rating 12.0 amps
View Details
2 suppliers
Contacts - 13712 - Powell Electronics, Inc.
Nicomatic North America
View Details
Interface Modules - 2084-ADAM-39100-BE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers
Blade Type Power Connector Housings - 2243-1321G7-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
View Details
2 suppliers