L-com, Inc. Fiber Loopback Mpo Connector; Fibre Optic Connector Type L-Com FOL-MPO

Description
FIBER LOOPBACK MPO CONNECTOR; Fibre Optic Connector Type:MPO; Fibre Type:-; Fibre Diameter:-; Connector Body Material:-; Product Range:- RoHS Compliant: Yes
Description
FIBER LOOPBACK MPO CONNECTOR; Fibre Optic Connector Type:MPO; Fibre Type:-; Fibre Diameter:-; Connector Body Material:-; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Fiber Loopback Mpo Connector; Fibre Optic Connector Type L-Com - 74AC7769 - Newark, An Avnet Company
Chicago, IL, United States
Fiber Loopback Mpo Connector; Fibre Optic Connector Type L-Com
74AC7769
Fiber Loopback Mpo Connector; Fibre Optic Connector Type L-Com 74AC7769
FIBER LOOPBACK MPO CONNECTOR; Fibre Optic Connector Type:MPO; Fibre Type:-; Fibre Diameter:-; Connector Body Material:-; Product Range:- RoHS Compliant: Yes

FIBER LOOPBACK MPO CONNECTOR; Fibre Optic Connector Type:MPO; Fibre Type:-; Fibre Diameter:-; Connector Body Material:-; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 74AC7769
Product Name Fiber Loopback Mpo Connector; Fibre Optic Connector Type L-Com
Connector Type Fibre Channel Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Blade Type Power Connector Assemblies - 2243-1320G2-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 2 AWG
View Details
3 suppliers
D-Sub, D-Shaped Connector Adapters - 2084-BB-9SGF-ND - DigiKey
Specs
Connector Type D-Sub Connector
Gender Female / Jack
Mounting Free Hanging (In-Line)
View Details