L-com, Inc. Passive Optical Tap, MMF OM4 LC Connectors, 98/2 Split, 1/2LGX Module TAP-LCM4-9802-LGX

Description
The L-com TAP-LCM4-9802-LGX is a 98/2 Split Passive Optical Tap in a 1/2LGX Module. The TAP-LCM4-9802-LGX is designed for use with OM4 Multimode Fiber and features LC/UPC connectors. The TAP-LCM4-9802-LGX Passive Optical Tap is one of thousands of Fiber optic products available for same-day shipping from L-com. Features Half-Width LGX Module precise split ratio for application-specific deployment LC/UPC Multimode tap Application Real-time monitoring of fiber optic ports Fiber Maintenance Intrusion Protection Data Centers
Description
The L-com TAP-LCM4-9802-LGX is a 98/2 Split Passive Optical Tap in a 1/2LGX Module. The TAP-LCM4-9802-LGX is designed for use with OM4 Multimode Fiber and features LC/UPC connectors. The TAP-LCM4-9802-LGX Passive Optical Tap is one of thousands of Fiber optic products available for same-day shipping from L-com. Features Half-Width LGX Module precise split ratio for application-specific deployment LC/UPC Multimode tap Application Real-time monitoring of fiber optic ports Fiber Maintenance Intrusion Protection Data Centers

Suppliers

Company
Product
Description
Supplier Links
Passive Optical Tap, MMF OM4 LC Connectors, 98/2 Split, 1/2LGX Module - TAP-LCM4-9802-LGX - L-com, Inc.
North Andover, MA, United States
Passive Optical Tap, MMF OM4 LC Connectors, 98/2 Split, 1/2LGX Module
TAP-LCM4-9802-LGX
Passive Optical Tap, MMF OM4 LC Connectors, 98/2 Split, 1/2LGX Module TAP-LCM4-9802-LGX
The L-com TAP-LCM4-9802-LGX is a 98/2 Split Passive Optical Tap in a 1/2LGX Module. The TAP-LCM4-9802-LGX is designed for use with OM4 Multimode Fiber and features LC/UPC connectors. The TAP-LCM4-9802-LGX Passive Optical Tap is one of thousands of Fiber optic products available for same-day shipping from L-com. Features Half-Width LGX Module precise split ratio for application-specific deployment LC/UPC Multimode tap Application Real-time monitoring of fiber optic ports Fiber Maintenance Intrusion Protection Data Centers

The L-com TAP-LCM4-9802-LGX is a 98/2 Split Passive Optical Tap in a 1/2LGX Module. The TAP-LCM4-9802-LGX is designed for use with OM4 Multimode Fiber and features LC/UPC connectors. The TAP-LCM4-9802-LGX Passive Optical Tap is one of thousands of Fiber optic products available for same-day shipping from L-com.

Features

  • Half-Width LGX Module
  • precise split ratio for application-specific deployment
  • LC/UPC Multimode tap

Application

  • Real-time monitoring of fiber optic ports
  • Fiber Maintenance
  • Intrusion Protection
  • Data Centers
Supplier's Site
Fibre Optic Adapter, Lc-Lc, Panel; Convert From Fiber Optic Connector L-Com - 04AJ6341 - Newark, An Avnet Company
Chicago, IL, United States
Fibre Optic Adapter, Lc-Lc, Panel; Convert From Fiber Optic Connector L-Com
04AJ6341
Fibre Optic Adapter, Lc-Lc, Panel; Convert From Fiber Optic Connector L-Com 04AJ6341
FIBRE OPTIC ADAPTER, LC-LC, PANEL; Convert From Fiber Optic Connector:LC; Convert To Fiber Optic Connector:LC; Convert From Gender:-; Convert To Gender:-; Adapter Body Style:Straight Panel Adapter; Product Range:

FIBRE OPTIC ADAPTER, LC-LC, PANEL; Convert From Fiber Optic Connector:LC; Convert To Fiber Optic Connector:LC; Convert From Gender:-; Convert To Gender:-; Adapter Body Style:Straight Panel Adapter; Product Range:

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number TAP-LCM4-9802-LGX 04AJ6341
Product Name Passive Optical Tap, MMF OM4 LC Connectors, 98/2 Split, 1/2LGX Module Fibre Optic Adapter, Lc-Lc, Panel; Convert From Fiber Optic Connector L-Com
Connector Type Fibre Channel Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Standard Housings White - 1327G7-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers
Polarized 2-Prong Straight Connector, 15 Amp 125 Volt 1-15R - 5601 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
Connector - SMT Pogo Pin 6mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details