Richardson RFPD Datasheets for Amplifier and Comparator Chips
Amplifier and comparator chips are board-level components for amplifying voltage, current, or power.
Amplifier and Comparator Chips: Learn more
| Product Name | Notes |
|---|---|
| Low Power, High Speed JFET Quad Operational Amplifier | |
| Low Voltage Microphone Preamplifier with Variable Compression & Noise Gating | |
| Precision Rail-to-Rail Input & Output Operational Amplifier | |
| Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the... | |
| The Si53102-A1 is a PCI Express Gen 1/2/3/4/5 1 : 2 fanout buffer that meets all of the performance requirements of the Intel DB1900Z specification. The device is optimized for... | |
| The Si53102-A2 is a PCI Express Gen 1/2/3/4/5 1 : 2 fanout buffer that meets all of the performance requirements of the Intel DB1900Z specification. The device is optimized for... | |
| The Si53102-A3 is a PCI Express Gen 1/2/3/4/5 1 : 2 fanout buffer that meets all of the performance requirements of the Intel DB1900Z specification. The device is optimized for... | |
| The Si53106 is a 1 : 6 PCIe Fanout/Zero-Delay Buffer that meets all of the performance requirements of the Intel DB1900Z specification. The device is optimized for distributing 6 reference... | |
| The Si53108 is a 1 : 8 PCIe Fanout/Zero-Delay Buffer that meets all of the performance requirements of the Intel DB1900Z specification. The device is optimized for distributing 8 reference... | |
| The Si53112 is a 1 : 12 PCIe Fanout/Zero-Delay Buffer that meets all of the performance requirements of the Intel DB1900Z specification. The device is optimized for distributing 12 reference... | |
| The Si53152 is a PCI Express Gen 1/2/3/4/5 1 : 2 fanout buffer that meets all of the performance requirements of the Intel DB1900Z specification. The device is optimized for... | |
| The Si53154 is a PCI Express Gen 1/2/3/4/5 1 : 4 fanout buffer that meets all of the performance requirements of the Intel DB1900Z specification. The device is optimized for... | |
| The Si53156 is a PCI Express Gen 1/2/3/4/5 1 : 6 fanout buffer that meets all of the performance requirements of the Intel DB1900Z specification. The device is optimized for... | |
| The Si53159 is a PCI Express Gen 1/2/3/4/5 1 : 9 fanout buffer that meets all of the performance requirements of the Intel DB1900Z specification. The device is optimized for... | |
| The Si53204-A01 is a PCI Express Gen 1/2/3/4/5 1 : 4 fanout buffer is optimized for distributing 1 reference clock for Intel® UltraPath and QuickPath Interconnect (Intel UPI/QPI), PCIe Gen... | |
| The Si53204-A02 is a PCI Express Gen 1/2/3/4/5 1 : 4 fanout buffer is optimized for distributing 1 reference clock for Intel® UltraPath and QuickPath Interconnect (Intel UPI/QPI), PCIe Gen... | |
| The Si53208-A01 is a PCI Express Gen 1/2/3/4/5 1 : 8 fanout buffer is optimized for distributing 1 reference clock for Intel® UltraPath and QuickPath Interconnect (Intel UPI/QPI), PCIe Gen... | |
| The Si53208-A02 is a PCI Express Gen 1/2/3/4/5 1 : 8 fanout buffer is optimized for distributing 1 reference clock for Intel® UltraPath and QuickPath Interconnect (Intel UPI/QPI), PCIe Gen... | |
| The Si53212-A01 is a PCI Express Gen 1/2/3/4/5 1 : 12 fanout buffer is optimized for distributing 1 reference clock for Intel® UltraPath and QuickPath Interconnect (Intel UPI/QPI), PCIe Gen... | |
| The Si53212-A02 is a PCI Express Gen 1/2/3/4/5 1 : 12 fanout buffer is optimized for distributing 1 reference clock for Intel® UltraPath and QuickPath Interconnect (Intel UPI/QPI), PCIe Gen... | |
| The Si53254A-01AM is a PCI Express Gen 1/2/3/4/5 1 : 4 fanout buffer supporting both 85 Ω and 100 Ω impedance. The device is AECQ-100 qualified for automotive grade2 (-40... | |
| The Si53258A-01AM is a PCI Express Gen 1/2/3/4/5 1 : 8 fanout buffer supporting both 85 Ω and 100 Ω impedance. The device is AECQ-100 qualified for automotive grade2 (-40... | |
| The Si53301-B-GM is a universal 2 : 6 low jitter clock buffer/level translator with a pin-selectable output clock signal format and divider selection. The Si53301-B-GM features a glitchless switching mux,... | |
| The Si53302-B-GM is a universal 2 : 10 low jitter clock buffer/level translator with a pin-selectable output clock signal format and divider selection. The Si53302-B-GM features a glitchless switching mux,... | |
| The Si53303-B-GM is a universal 2 : 10 low jitter clock buffer/level translator with a pin-selectable output clock signal format and divider selection. The Si53303-B-GM features a glitchless switching mux,... | |
| The Si53304-B-GM is a universal 2 : 6 low jitter clock buffer/level translator with a pin-selectable output clock signal format and divider selection. The Si53304-B-GM features a glitchless switching mux,... | |
| The Si53305-B-GM is a universal 2 : 10 low jitter clock buffer/level translator with a pin-selectable output clock signal format and divider selection. The Si53305-B-GM features a glitchless switching mux,... | |
| The Si53306-B-GM is a universal 1 : 4 low jitter clock buffer/level translator with a pin-selectable output clock signal format and divider selection. The Si53306-B-GM features a glitchless switching mux,... | |
| The Si53307-B-GM is a universal 2 : 2 low jitter clock buffer/level translator with a pin-selectable output clock signal format and divider selection. The Si53307-B-GM features a glitchless switching mux,... | |
| The Si53308-B-GM is a universal 2 : 6 low jitter clock buffer/level translator with a pin-selectable output clock signal format and divider selection. The Si53308-B-GM features a glitchless switching mux,... | |
| The Si5330A is a LVPECL 1 : 4 low jitter buffer. The Si5330A features a glitchless switching mux, making it ideal for redundant clocking applications. The Si5330A utilizes our advanced... | |
| The Si5330C is a 1 : 4 HCSL low-jitter clock buffer. The Si5330C utilizes our advanced CMOS technology to fanout 4 clocks from 5 to 250 MHz with guaranteed low... | |
| The Si5330F is a low skew, low-jitter and low-power buffer designed to produce 8 clock outputs from 1 reference input(s) for high speed clock distribution applications. | |
| The Si5330G is a low skew, low-jitter and low-power buffer designed to produce 8 clock outputs from 1 reference input(s) for high speed clock distribution applications. | |
| The Si5330H is a 1 : 8 SSTL low jitter clock buffer. The Si5330H utilizes our advanced CMOS technology to fanout 8 clocks from 5 to 350 MHz with guaranteed... | |
| The Si5330J is an HSTL 1 : 8 low jitter clock buffer/level translator with pin-selectable output clock signal format and divider selection. The Si5330J features a glitchless switching mux, making... | |
| The Si5330K is a LVPECL 1 : 4 low jitter buffer. The Si5330K features a glitchless switching mux, making it ideal for redundant clocking applications. The Si5330K utilizes our advanced... | |
| The Si5330L is a LVDS 1 : 4 low jitter clock buffer. The Si5330L features a glitchless switching mux, making it ideal for redundant clocking applications. The device utilizes our... | |
| The Si5330M is a 1 : 4 HCSL low-jitter clock buffer. The Si5330M utilizes our advanced CMOS technology to fanout 4 clocks from 5 to 250 MHz with guaranteed low... | |
| The Si53311-B-GM is a universal 2 : 6 low jitter clock buffer/level translator with a pin-selectable output clock signal format and divider selection. The Si53311-B-GM features a glitchless switching mux,... | |
| The Si53312-B-GM is a universal 2 : 10 low jitter clock buffer/level translator with a pin-selectable output clock signal format and divider selection. The Si53312-B-GM features a glitchless switching mux,... | |
| The Si53313-B-GM is a universal 2 : 10 low jitter clock buffer/level translator with a pin-selectable output clock signal format and divider selection. The Si53313-B-GM features a glitchless switching mux,... | |
| The Si53314-B-GM is a universal 2 : 6 low jitter clock buffer/level translator with a pin-selectable output clock signal format and divider selection. The Si53314-B-GM features a glitchless switching mux,... | |
| The Si53315-B-GM is a universal 2 : 10 low jitter clock buffer/level translator with a pin-selectable output clock signal format and divider selection. The Si53315-B-GM features a glitchless switching mux,... | |
| The Si53320-B-GT is a LVPECL 2 : 5 low jitter buffer. The Si53320-B-GT features a glitchless switching mux, making it ideal for redundant clocking applications. The Si53320-B-GT utilizes our advanced... | |
| The Si53321-B-GM is a LVPECL 2 : 10 low jitter buffer. The Si53321-B-GM features a glitchless switching mux, making it ideal for redundant clocking applications. The Si53321-B-GM utilizes our advanced... | |
| The Si53322-B-GM is a LVPECL 1 : 2 low jitter buffer. The Si53322-B-GM features a glitchless switching mux, making it ideal for redundant clocking applications. The Si53322-B-GM utilizes our advanced... | |
| The Si53323-B-GM is a LVPECL 2 : 4 low jitter buffer. The Si53323-B-GM features a glitchless switching mux, making it ideal for redundant clocking applications. The Si53323-B-GM utilizes our advanced... | |
| The Si53325-B-GM is a LVPECL 2 : 10 low jitter buffer. The Si53325-B-GM features a glitchless switching mux, making it ideal for redundant clocking applications. The Si53325-B-GM utilizes our advanced... | |
| The Si53326-B-GM is a LVPECL 2 : 10 low jitter buffer. The Si53326-B-GM features a glitchless switching mux, making it ideal for redundant clocking applications. The Si53326-B-GM utilizes our advanced... | |
| The Si53327-B-GM is a LVPECL 2 : 6 low jitter buffer. The Si53327-B-GM features a glitchless switching mux, making it ideal for redundant clocking applications. The Si53327-B-GM utilizes our advanced... | |
| The Si53328-B-GM is a LVPECL 2 : 6 low jitter buffer. The Si53328-B-GM features a glitchless switching mux, making it ideal for redundant clocking applications. The Si53328-B-GM utilizes our advanced... | |
| The Si53340-B-GM is a LVDS 2 : 4 low jitter clock buffer. The Si53340-B-GM features a glitchless switching mux, making it ideal for redundant clocking applications. The device utilizes our... | |
| The Si53341-B-GM is a LVDS 2 : 4 low jitter clock buffer. The Si53341-B-GM features a glitchless switching mux, making it ideal for redundant clocking applications. The device utilizes our... | |
| The Si53342-B-GM is a LVDS 2 : 6 low jitter clock buffer. The Si53342-B-GM features a glitchless switching mux, making it ideal for redundant clocking applications. The device utilizes our... | |
| The Si53343-B-GM is a LVDS 2 : 6 low jitter clock buffer. The Si53343-B-GM features a glitchless switching mux, making it ideal for redundant clocking applications. The device utilizes our... | |
| The Si53344-B-GM is a LVDS 2 : 10 low jitter clock buffer. The Si53344-B-GM features a glitchless switching mux, making it ideal for redundant clocking applications. The device utilizes our... | |
| The Si53345-B-GM is a LVDS 2 : 10 low jitter clock buffer. The Si53345-B-GM features a glitchless switching mux, making it ideal for redundant clocking applications. The device utilizes our... | |
| The Si5334M 4-output differential clock generator is is capable of synthesizing 4 completely non-integer-related frequencies between 0.16 and 200 MHz. The device has four banks of outputs with each bank... | |
| The Si53350A-01AM is a universal 1 : 10 low jitter clock buffer/level translator. Users can fully customize the input/output format and voltages using ClockBuilder Pro, or choose the fixed-function alternative... | |
| The Si53350B is a universal 1 : 10 low jitter clock buffer/level translator. Users can fully customize the input/output format and voltages using ClockBuilder Pro, or choose the fixed-function alternative... | |
| The Si53352A-01AM is a universal 1 : 2 low jitter clock buffer/level translator. Users can fully customize the input/output format and voltages using ClockBuilder Pro, or choose the fixed-function alternative... | |
| The Si53352B is a universal 1 : 2 low jitter clock buffer/level translator. Users can fully customize the input/output format and voltages using ClockBuilder Pro, or choose the fixed-function alternative... | |
| The Si53354A-01AM is a universal 1 : 4 low jitter clock buffer/level translator. Users can fully customize the input/output format and voltages using ClockBuilder Pro, or choose the fixed-function alternative... | |
| The Si53354B is a universal 1 : 4 low jitter clock buffer/level translator. Users can fully customize the input/output format and voltages using ClockBuilder Pro, or choose the fixed-function alternative... | |
| The Si53358A-01AM is a universal 1 : 8 low jitter clock buffer/level translator. Users can fully customize the input/output format and voltages using ClockBuilder Pro, or choose the fixed-function alternative... | |
| The Si53358B is a universal 1 : 8 low jitter clock buffer/level translator. Users can fully customize the input/output format and voltages using ClockBuilder Pro, or choose the fixed-function alternative... | |
| The Si53360-B-GT is a low skew, low-jitter and low-power buffer designed to produce 8 clock outputs from 2 reference input(s) for high speed clock distribution applications. | |
| The Si53361-B-GM is a low skew, low-jitter and low-power buffer designed to produce 8 clock outputs from 2 reference input(s) for high speed clock distribution applications. | |
| The Si53362-B-GM is a low skew, low-jitter and low-power buffer designed to produce 12 clock outputs from 2 reference input(s) for high speed clock distribution applications. | |
| The Si53365-B-GT is a low skew, low-jitter and low-power buffer designed to produce 8 clock outputs from 1 reference input(s) for high speed clock distribution applications. |
| << Prev |