The Si53112-A03AGM is a 12-output, low-power, differential clock buffer designed for distributing reference clocks in server, data center, storage, and enterprise networking applications. It supports PCIe Gen1/2/3/4 and Intel QPI compliant clock distribution with 50ps output-to-output skew and 50ps cycle-to-cycle jitter in PLL mode. The device features individual hardware output enable pins for each of the 12 HCSL-compatible outputs, 9 selectable SMBus addresses, and integrated 85Ω termination resistors. It operates from a 1.05V to 3.3V I/O supply and supports 100MHz or 133MHz PLL frequencies. The part is packaged in a 64-pin QFN and rated for extended temperature operation from -40°C to +85°C.
The Si53112 is a 1 : 12 PCIe Fanout/Zero-Delay Buffer that meets all of the performance requirements of the Intel DB1900Z specification. The device is optimized for distributing 12 reference clocks for Intel® QuickPath Interconnect (Intel QPI), PCIe Gen 1/Gen 2/ Gen 3, SAS, SATA and Intel Scalable Memory Interconnect (Intel SMI) applications. The VCO of the device is optimized to support 100 MHz and 133 MHz operation. Each differential output can be enabled through I2C for maximum flexibility and power savings.
| Richardson RFPD | |
|---|---|
| Product Category | Amplifier and Comparator Chips |
| Product Number | SI53112-A03AGM |
| Product Name | Clock Buffers |