The Si53307-B-GM is a universal 2 : 2 low jitter clock buffer/level translator with a pin-selectable output clock signal format and divider selection. The Si53307-B-GM features a glitchless switching mux, making it ideal for redundant clocking applications. The Si53307-B-GM utilizes Silicon Laboratories' advanced CMOS technology to fanout 2 from 1 to 725 MHz with guaranteed low additive jitter, low skew, and low propagation delay variability. The Si53307-B-GM features minimal cross-talk and provides superior supply noise rejection, simplifying low jitter clock distribution in noisy environments. Independent core and output bank supply pins provide integrated level translation without the need for external circuitry.
IC CLK BUFFER 2:4 725MHZ 16QFN
| Richardson RFPD | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers |
| Product Number | SI53307-B-GMR | SI53307-B-GMR |
| Product Name | Clock Buffers | Integrated Circuits (ICs) - Clock-Timing - Clock Buffers, Drivers |
| Supply Voltage (VS) | 3.63 to 1.71 volts |