The Si53354A-01AM is a universal 1 : 4 low jitter clock buffer/level translator. Users can fully customize the input/output format and voltages using ClockBuilder Pro, or choose the fixed-function alternative that features hardware input pins to select the input/output clock format level (LVDS, LVPECL, HCSL, LVCMOS). The Si53354A-01AM utilizes Skyworks' advanced CMOS technology to fanout ten copies of a 10 to 333.33 MHz input reference clock, with guaranteed low additive jitter, low skew and low propagation delay variability. The Si53354A-01AM features minimal cross-talk and provides superior supply noise rejection, simplifying low jitter clock distribution in noisy environments. Independent core and output bank supply pins provide integrated level translation without the need for external circuitry.
IC CLK BUFFER 1:4 170MHZ 40QFN
| Richardson RFPD | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers |
| Product Number | SI53354A-D01AM | SI53354A-D01AM |
| Product Name | Clock Buffers | Integrated Circuits (ICs) - Clock-Timing - Clock Buffers, Drivers |
| Package Type | Surface Mount |