Skyworks Solutions, Inc. Clock Buffers SI5330B-B00204-GM

Description
The Si53308-B-GM is a universal 2 : 6 low jitter clock buffer/level translator with a pin-selectable output clock signal format and divider selection. The Si53308-B-GM features a glitchless switching mux, making it ideal for redundant clocking applications. The Si53308-B-GM utilizes Silicon Laboratories' advanced CMOS technology to fanout 6 from 1 to 725 MHz with guaranteed low additive jitter, low skew, and low propagation delay variability. The Si53308-B-GM features minimal cross-talk and provides superior supply noise rejection, simplifying low jitter clock distribution in noisy environments. Independent core and output bank supply pins provide integrated level translation without the need for external circuitry.
Request a Quote Datasheet
Description
The Si53308-B-GM is a universal 2 : 6 low jitter clock buffer/level translator with a pin-selectable output clock signal format and divider selection. The Si53308-B-GM features a glitchless switching mux, making it ideal for redundant clocking applications. The Si53308-B-GM utilizes Silicon Laboratories' advanced CMOS technology to fanout 6 from 1 to 725 MHz with guaranteed low additive jitter, low skew, and low propagation delay variability. The Si53308-B-GM features minimal cross-talk and provides superior supply noise rejection, simplifying low jitter clock distribution in noisy environments. Independent core and output bank supply pins provide integrated level translation without the need for external circuitry.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Buffers - SI5330B-B00204-GM - Richardson RFPD
Downers Grove, IL, United States
Clock Buffers
SI5330B-B00204-GM
Clock Buffers SI5330B-B00204-GM
The Si53308-B-GM is a universal 2 : 6 low jitter clock buffer/level translator with a pin-selectable output clock signal format and divider selection. The Si53308-B-GM features a glitchless switching mux, making it ideal for redundant clocking applications. The Si53308-B-GM utilizes Silicon Laboratories' advanced CMOS technology to fanout 6 from 1 to 725 MHz with guaranteed low additive jitter, low skew, and low propagation delay variability. The Si53308-B-GM features minimal cross-talk and provides superior supply noise rejection, simplifying low jitter clock distribution in noisy environments. Independent core and output bank supply pins provide integrated level translation without the need for external circuitry.

The Si53308-B-GM is a universal 2 : 6 low jitter clock buffer/level translator with a pin-selectable output clock signal format and divider selection. The Si53308-B-GM features a glitchless switching mux, making it ideal for redundant clocking applications. The Si53308-B-GM utilizes Silicon Laboratories' advanced CMOS technology to fanout 6 from 1 to 725 MHz with guaranteed low additive jitter, low skew, and low propagation delay variability. The Si53308-B-GM features minimal cross-talk and provides superior supply noise rejection, simplifying low jitter clock distribution in noisy environments. Independent core and output bank supply pins provide integrated level translation without the need for external circuitry.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Clock-Timing - Clock Buffers, Drivers - SI5330B-B00204-GM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Buffers, Drivers
SI5330B-B00204-GM
Integrated Circuits (ICs) - Clock-Timing - Clock Buffers, Drivers SI5330B-B00204-GM
IC CLK BUFFER 1:4 710MHZ 24QFN

IC CLK BUFFER 1:4 710MHZ 24QFN

Supplier's Site

Technical Specifications

  Richardson RFPD Shenzhen Shengyu Electronics Technology Limited
Product Category Amplifier and Comparator Chips Operational Amplifiers
Product Number SI5330B-B00204-GM SI5330B-B00204-GM
Product Name Clock Buffers Integrated Circuits (ICs) - Clock-Timing - Clock Buffers, Drivers
Package Type Surface Mount
Unlock Full Specs
to access all available technical data