The Si53301-B-GM is a 6-output universal fanout clock buffer with a 2:1 input multiplexer, designed for low-jitter clock distribution in noisy environments. It supports any-format inputs including LVPECL, LVDS, CML, HCSL, and LVCMOS, and delivers ultra-low additive jitter of 50 fs rms. The device operates over a frequency range of 1 MHz to 725 MHz and includes features such as glitchless switching, synchronous output enable, loss of signal monitoring, and output clock division by /1, /2, or /4. It is available in a 32-QFN package and operates over a temperature range of -40 to +85°C. Built-in LDOs provide high PSRR, reducing the need for external components. The part is RoHS compliant and Pb-free.
The Si53301-B-GM is a universal 2 : 6 low jitter clock buffer/level translator with a pin-selectable output clock signal format and divider selection. The Si53301-B-GM features a glitchless switching mux, making it ideal for redundant clocking applications. The Si53301-B-GM utilizes Silicon Laboratories' advanced CMOS technology to fanout 6 from 1 to 725 MHz with guaranteed low additive jitter, low skew, and low propagation delay variability. The Si53301-B-GM features minimal cross-talk and provides superior supply noise rejection, simplifying low jitter clock distribution in noisy environments. Independent core and output bank supply pins provide integrated level translation without the need for external circuitry.
| Richardson RFPD | |
|---|---|
| Product Category | Amplifier and Comparator Chips |
| Product Number | SI53301-B0002-GM |
| Product Name | Clock Buffers |