The Si53328-B-GM is a LVPECL 2 : 6 low jitter buffer. The Si53328-B-GM features a glitchless switching mux, making it ideal for redundant clocking applications. The Si53328-B-GM utilizes our advanced CMOS technology to fanout 6 from DC to 200 MHz with guaranteed low additive jitter, low skew and low propagation delay variability. The Si53328-B-GM features minimal cross-talk and provides superior supply noise rejection, simplifying low jitter clock distribution in noisy environments. Independent core and output bank supply pins provide integrated level translation without the need for external circuitry.
IC CLK BUFFER 2:6 200MHZ 24QFN
| Richardson RFPD | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers |
| Product Number | SI53328-B-GMR | SI53328-B-GMR |
| Product Name | Clock Buffers | Integrated Circuits (ICs) - Clock-Timing - Clock Buffers, Drivers |
| Supply Voltage (VS) | 3.63 to 2.38 volts |