Richardson RFPD Datasheets for Amplifier and Comparator Chips
Amplifier and comparator chips are board-level components for amplifying voltage, current, or power.
Amplifier and Comparator Chips: Learn more
| Product Name | Notes |
|---|---|
| 1 nV/?Hz, Low Power Operational Amplifier | |
| 30V Auto-zero, Rail-to-Rail Output Precision Amplifier | |
| 30V Low Noise, Low Power RRIO Dual Op Amp | |
| 4 MHz, 7 nV/√Hz, Low Offset and Drift, High Precision Amplifier. The single ADA4077-1 amplifier features extremely low offset voltage and drift, and low input bias current, noise, and power... | |
| 4 MHz, 7 nV/√Hz, Low Offset and Drift, High Precision Amplifier. The single ADA4077-4 amplifier features extremely low offset voltage and drift, and low input bias current, noise, and power... | |
| General Purpose Comparator w/a Push - Pull Output Stage | |
| High Voltage, Precision Operational Amplifier. The ADA4700-1 is a high voltage, precision, single-channel operational amplifier with a wide operating voltage range (±5 V to ±50 V) and relatively high output... | |
| Low Noise, 1 GHz FastFET Op Amps | |
| Low Noise, Precision, Rail-to-Rail Output, JFET Op Amp | |
| Rail-to-Rail, Very Fast, 2.5 V to 5.5 V, Single-Supply LVDS Comparator in a 6-lead SC70 Package. | |
| Rail-to-Rail, Very Fast, 2.5 V to 5.5 V, Single-Supply TTL/CMOS Comparator in 5-lead SC70 and SOT-23 Packages | |
| Rail-to-Rail, Very Fast, 2.5 V to 5.5 V, Single-Supply TTL/CMOS Comparator in a 6-lead SC70 Package | |
| Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the... | |
| Single, Low Cost, Precision JFET Input Operational Amplifier | |
| The ADA4001-2 is a dual JFET amplifier that features low input bias current, low input voltage noise, low input current noise, and rail-to-rail output. | |
| The ADA4077-2 is a dual amplifier featuring extremely low offset voltage and drift and low input bias current, noise, and power consumption. | |
| The ADA4500-2 is a dual 10 MHz, 14.5 nV/√Hz, low power amplifier featuring rail-to-rail input and output swings while operating from a 2.7 V to 5.5 V single power supply. | |
| The ADA4528-1/ADA4528-2 are ultralow noise, zero-drift operational amplifiers featuring rail-to-rail input and output swing. With an offset voltage of 2.5 μV, offset voltage drift of 0.015 μV/°C, and typical noise... | |
| The ADA4805-1 is a high speed voltage feedback, rail-to-rail output amplifier with an exceptionally low quiescent current of 500 μA, making it ideal for low power, high resolution data conversion... | |
| The ADA4805-2 is a high speed voltage feedback, rail-to-rail output amplifier with an exceptionally low quiescent current of 500 μA, making it ideal for low power, high resolution data conversion... | |
| The ADA4807-1 is a low power, low noise, rail-to-rail voltage feedback amplifier with exceptionally high performance. It is designed to have the lowest input noise among high speed, rail-to-rail amplifiers... | |
| The ADA4807-2 is a low power, low noise, rail-to-rail voltage feedback amplifier with exceptionally high performance. It is designed to have the lowest input noise among high speed, rail-to-rail amplifiers... |
| << Prev | Next >> |