The Si53315-B-GM is a universal 2 : 10 low jitter clock buffer/level translator with a pin-selectable output clock signal format and divider selection. The Si53315-B-GM features a glitchless switching mux, making it ideal for redundant clocking applications. The Si53315-B-GM utilizes Silicon Laboratories' advanced CMOS technology to fanout 10 from DC to 1250 MHz with guaranteed low additive jitter, low skew, and low propagation delay variability. The Si53315-B-GM features minimal cross-talk and provides superior supply noise rejection, simplifying low jitter clock distribution in noisy environments. Independent core and output bank supply pins provide integrated level translation without the need for external circuitry.
IC CLK BUFFER 2:10 1.25GHZ 44QFN
| Richardson RFPD | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers |
| Product Number | SI53315-B-GM | SI53315-B-GM |
| Product Name | Clock Buffers | Integrated Circuits (ICs) - Clock-Timing - Clock Buffers, Drivers |
| Package Type | Surface Mount |