The Si53208-A02AGM is an 8-output PCIe clock fanout buffer compliant with Gen 1 through Gen 7 specifications, featuring low additive jitter of 0.02 ps rms max and HCSL-compatible differential outputs. It operates from a single 1.5 to 1.8 V power supply with an input clock range of 10 MHz to 200 MHz and supports spread spectrum clocking for EMI reduction. The device includes internal 85 Ω output impedance matching, eliminating external termination resistors, and offers adjustable output slew rate. It is housed in a 48-pin QFN package measuring 6 x 6 mm and supports individual hardware and I2C control of output enable for power savings. The operating temperature range is -40°C to 85°C, and the part is Pb-free and RoHS-6 compliant.
The Si53208-A02 is a PCI Express Gen 1/2/3/4/5 1 : 8 fanout buffer is optimized for distributing 1 reference clock for Intel® UltraPath and QuickPath Interconnect (Intel UPI/QPI), PCIe Gen 1/2/3/4/5 , SAS, SATA and Intel Scalable Memory Interconnect (Intel SMI) applications. Each differential output can be enabled through individual hardware pins for maximum flexibility and power savings.
| Richardson RFPD | |
|---|---|
| Product Category | Amplifier and Comparator Chips |
| Product Number | SI53208-A02AGM |
| Product Name | Clock Buffers |