Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 894637-SI53112-A00AG
Operating Temperature Range: -40°C ~ 85°C
Features: Intel QPI, PCI Express (PCIe) IC 133.33MHz Output 64-QFN (9x9)
Package: 64-VFQFN Exposed Pad
Package: Tray
Mounting: Surface Mount
Family Name: SI53112
Categories: Integrated Circuits (ICs)
Case / Package: 64-QFN (9x9)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance
Quantity per package: 260
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 25 Weeks
HTSUS: 8542.39.0001
Other Part Number: SI53112-A00AGM-ND, 336-3105
The Si53112 is a 1 : 12 PCIe Fanout/Zero-Delay Buffer that meets all of the performance requirements of the Intel DB1900Z specification. The device is optimized for distributing 12 reference clocks for Intel® QuickPath Interconnect (Intel QPI), PCIe Gen 1/Gen 2/ Gen 3, SAS, SATA and Intel Scalable Memory Interconnect (Intel SMI) applications. The VCO of the device is optimized to support 100 MHz and 133 MHz operation. Each differential output can be enabled through I2C for maximum flexibility and power savings.
| Win Source Electronics | Richardson RFPD | |
|---|---|---|
| Product Category | Amplifier and Comparator Chips | Amplifier and Comparator Chips |
| Product Number | 894637-SI53112-A00AGM | SI53112-A00AGM |
| Product Name | Clock/Timing - Clock/Timing - Application Specific - SI53112-A00AGM | Clock Buffers |
| Package Type | 64-QFN (9x9) |