Skyworks Solutions, Inc. Clock/Timing - Clock/Timing - Application Specific - SI53112-A00AGMR SI53112-A00AGMR

Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 933529-SI53112-A00AG MR Operating Temperature Range: -40°C ~ 85°C Features: Intel QPI, PCI Express (PCIe) IC 133.33MHz 1 Output 64-QFN (9x9) Package: 64-VFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: SI53112 Categories: Integrated Circuits (ICs) Case / Package: 64-QFN (9x9) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 25 Weeks HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 933529-SI53112-A00AG MR Operating Temperature Range: -40°C ~ 85°C Features: Intel QPI, PCI Express (PCIe) IC 133.33MHz 1 Output 64-QFN (9x9) Package: 64-VFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: SI53112 Categories: Integrated Circuits (ICs) Case / Package: 64-QFN (9x9) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 25 Weeks HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Application Specific - SI53112-A00AGMR - 933529-SI53112-A00AGMR - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Application Specific - SI53112-A00AGMR
933529-SI53112-A00AGMR
Clock/Timing - Clock/Timing - Application Specific - SI53112-A00AGMR 933529-SI53112-A00AGMR
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 933529-SI53112-A00AG MR Operating Temperature Range: -40°C ~ 85°C Features: Intel QPI, PCI Express (PCIe) IC 133.33MHz 1 Output 64-QFN (9x9) Package: 64-VFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: SI53112 Categories: Integrated Circuits (ICs) Case / Package: 64-QFN (9x9) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 25 Weeks HTSUS: 8542.39.0001

Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 933529-SI53112-A00AGMR
Operating Temperature Range: -40°C ~ 85°C
Features: Intel QPI, PCI Express (PCIe) IC 133.33MHz 1 Output 64-QFN (9x9)
Package: 64-VFQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: SI53112
Categories: Integrated Circuits (ICs)
Case / Package: 64-QFN (9x9)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 25 Weeks
HTSUS: 8542.39.0001

Buy Now Datasheet
Clock Buffers - SI53112-A00AGMR - Richardson RFPD
Downers Grove, IL, United States
Clock Buffers
SI53112-A00AGMR
Clock Buffers SI53112-A00AGMR
The Si53112 is a 1 : 12 PCIe Fanout/Zero-Delay Buffer that meets all of the performance requirements of the Intel DB1900Z specification. The device is optimized for distributing 12 reference clocks for Intel® QuickPath Interconnect (Intel QPI), PCIe Gen 1/Gen 2/ Gen 3, SAS, SATA and Intel Scalable Memory Interconnect (Intel SMI) applications. The VCO of the device is optimized to support 100 MHz and 133 MHz operation. Each differential output can be enabled through I2C for maximum flexibility and power savings.

The Si53112 is a 1 : 12 PCIe Fanout/Zero-Delay Buffer that meets all of the performance requirements of the Intel DB1900Z specification. The device is optimized for distributing 12 reference clocks for Intel® QuickPath Interconnect (Intel QPI), PCIe Gen 1/Gen 2/ Gen 3, SAS, SATA and Intel Scalable Memory Interconnect (Intel SMI) applications. The VCO of the device is optimized to support 100 MHz and 133 MHz operation. Each differential output can be enabled through I2C for maximum flexibility and power savings.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Richardson RFPD
Product Category Amplifier and Comparator Chips Amplifier and Comparator Chips
Product Number 933529-SI53112-A00AGMR SI53112-A00AGMR
Product Name Clock/Timing - Clock/Timing - Application Specific - SI53112-A00AGMR Clock Buffers
Package Type 64-QFN (9x9)
Unlock Full Specs
to access all available technical data

Similar Products

Isolating amplifiers - 857-412 - WAGO
Specs
Device Type Isolaltion Amplifiers
View Details
1000MHz Rf Amplifier - 860-D10040250GT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type RF
Standards and Certifications RoHS
Package Type Reel
View Details
4 suppliers
2.3GHZ 2.7GHZ Rf Amplifier - 860-BGA9H1BN6E6327XTSA1 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type RF
Standards and Certifications RoHS
Package Type Tape & Reel (TR)
View Details
2 suppliers
Dual CMOS Voltage Comparator, Open Drain Driver - ALD2301APAL - Advanced Linear Devices, Inc.
Specs
Device Type Comparators
Package Type PDIP; PDIP8
View Details
3 suppliers