The Si53208-A02AGMR is an 8-output PCI-Express clock fanout buffer supporting Gen 1 through Gen 7, with low additive jitter of 0.02 ps rms max. It features push-pull, HCSL-compatible differential outputs, internal 85 Ω output impedance matching, and operates on a single 1.5 to 1.8 V power supply. The device supports input frequencies from 10 MHz to 200 MHz, includes individual output enable controls via hardware pins and I2C, and is spread spectrum tolerant. It is packaged in a 48-pin QFN measuring 6 x 6 mm and operates over a temperature range of -40 °C to 85 °C. The part is Pb-free and RoHS-6 compliant.
The Si53208-A02 is a PCI Express Gen 1/2/3/4/5 1 : 8 fanout buffer is optimized for distributing 1 reference clock for Intel® UltraPath and QuickPath Interconnect (Intel UPI/QPI), PCIe Gen 1/2/3/4/5 , SAS, SATA and Intel Scalable Memory Interconnect (Intel SMI) applications. Each differential output can be enabled through individual hardware pins for maximum flexibility and power savings.
| Richardson RFPD | |
|---|---|
| Product Category | Amplifier and Comparator Chips |
| Product Number | SI53208-A02AGMR |
| Product Name | Clock Buffers |