Vishay Precision Group Rotary Potentiometers, Rheostats P11S1Q0EJSZ00103MA

Description
Trimmer Potentiometer Turn
Request a Quote Datasheet
Description
Trimmer Potentiometer Turn
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Potentiometers, Rheostats - 716-P11S1Q0EJSZ00103MA-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
716-P11S1Q0EJSZ00103MA-ND
Rotary Potentiometers, Rheostats 716-P11S1Q0EJSZ00103MA-ND
Trimmer Potentiometer Turn

Trimmer Potentiometer Turn

Buy Now Datasheet
Potentiometer, 10K, 1W, 20%, Th; Track Resistance Vishay - 69M5937 - Newark, An Avnet Company
Chicago, IL, United States
Potentiometer, 10K, 1W, 20%, Th; Track Resistance Vishay
69M5937
Potentiometer, 10K, 1W, 20%, Th; Track Resistance Vishay 69M5937
POTENTIOMETER, 10K, 1W, 20%, TH; Track Resistance:10kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:1W; Resistance Tolerance:± 20%; Product Range:P11S Series; Potentiometer Mounting:Through Hole; Shaft Diameter:4mm RoHS Compliant: Yes

POTENTIOMETER, 10K, 1W, 20%, TH; Track Resistance:10kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:1W; Resistance Tolerance:± 20%; Product Range:P11S Series; Potentiometer Mounting:Through Hole; Shaft Diameter:4mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Resistors
Product Number 716-P11S1Q0EJSZ00103MA-ND 69M5937
Product Name Rotary Potentiometers, Rheostats Potentiometer, 10K, 1W, 20%, Th; Track Resistance Vishay
Technology / Construction Cermet
Mounting / Packaging Panel Mount (Bushing) ThroughHole
Potentiometer Type Standard Potentiometer
Configuration Single Turn Single Resistor
Resistance Taper Linear
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4C913J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details