New Yorker Electronics Co., Inc. Datasheets for Capacitors
Capacitors are electronic components used for storing charge and energy. In their simplest form, capacitors consist of two conducting plates separated by an insulating material called the dielectric.
Capacitors: Learn more
| Product Name | Notes |
|---|---|
| 101C –55 °C to 105 °C Low-ESR, Wide-Temperature Grade | |
| 105 ºC High Energy Screw Terminal Aluminum Electrolytic | |
| Capacitors | |
| Long-Life, Switching Power Grade Radial, –55 ºC to 105 ºC | |
| SMT Hybrid Polymer-Aluminum Electrolytic Capacitors, -55 ºC to +105 ºC 10µF 50V | |
| SMT Hybrid Polymer-Aluminum Electrolytic Capacitors, -55 ºC to +105 ºC 10µF 63V | |
| SMT Hybrid Polymer-Aluminum Electrolytic Capacitors, -55 ºC to +105 ºC 100µF 25V | |
| SMT Hybrid Polymer-Aluminum Electrolytic Capacitors, -55 ºC to +105 ºC 100µF 50V | |
| SMT Hybrid Polymer-Aluminum Electrolytic Capacitors, -55 ºC to +105 ºC 150µF 35V | |
| SMT Hybrid Polymer-Aluminum Electrolytic Capacitors, -55 ºC to +105 ºC 22µF 35V | |
| SMT Hybrid Polymer-Aluminum Electrolytic Capacitors, -55 ºC to +105 ºC 22µF 50V | |
| SMT Hybrid Polymer-Aluminum Electrolytic Capacitors, -55 ºC to +105 ºC 22µF 63V | |
| SMT Hybrid Polymer-Aluminum Electrolytic Capacitors, -55 ºC to +105 ºC 22µF 80V | |
| SMT Hybrid Polymer-Aluminum Electrolytic Capacitors, -55 ºC to +105 ºC 220µF 25V | |
| SMT Hybrid Polymer-Aluminum Electrolytic Capacitors, -55 ºC to +105 ºC 270µF 35V | |
| SMT Hybrid Polymer-Aluminum Electrolytic Capacitors, -55 ºC to +105 ºC 33µF 25V | |
| SMT Hybrid Polymer-Aluminum Electrolytic Capacitors, -55 ºC to +105 ºC 33µF 50V | |
| SMT Hybrid Polymer-Aluminum Electrolytic Capacitors, -55 ºC to +105 ºC 33µF 63V | |
| SMT Hybrid Polymer-Aluminum Electrolytic Capacitors, -55 ºC to +105 ºC 33µF 80V | |
| SMT Hybrid Polymer-Aluminum Electrolytic Capacitors, -55 ºC to +105 ºC 330µF 25V | |
| SMT Hybrid Polymer-Aluminum Electrolytic Capacitors, -55 ºC to +105 ºC 47µF 35V | |
| SMT Hybrid Polymer-Aluminum Electrolytic Capacitors, -55 ºC to +105 ºC 56µF 25V | |
| SMT Hybrid Polymer-Aluminum Electrolytic Capacitors, -55 ºC to +105 ºC 56µF 63V | |
| SMT Hybrid Polymer-Aluminum Electrolytic Capacitors, -55 ºC to +105 ºC 68µF 35V | |
| SMT Hybrid Polymer-Aluminum Electrolytic Capacitors, -55 ºC to +105 ºC 68µF 50V | |
| SMT Hybrid Polymer-Aluminum Electrolytic Capacitors, -55 ºC to +105 ºC | |
| SMT Hybrid Polymer-Aluminum Electrolytic Capacitors, -55 ºC to +125 ºC 10µF 50V | |
| SMT Hybrid Polymer-Aluminum Electrolytic Capacitors, -55 ºC to +125 ºC 10µF 63V | |
| SMT Hybrid Polymer-Aluminum Electrolytic Capacitors, -55 ºC to +125 ºC 100µF 25V | |
| SMT Hybrid Polymer-Aluminum Electrolytic Capacitors, -55 ºC to +125 ºC 100µF 50V | |
| SMT Hybrid Polymer-Aluminum Electrolytic Capacitors, -55 ºC to +125 ºC 150µF 35V | |
| SMT Hybrid Polymer-Aluminum Electrolytic Capacitors, -55 ºC to +125 ºC 22µF 50V | |
| SMT Hybrid Polymer-Aluminum Electrolytic Capacitors, -55 ºC to +125 ºC 220µF 25V | |
| SMT Hybrid Polymer-Aluminum Electrolytic Capacitors, -55 ºC to +125 ºC 270µF 35V | |
| SMT Hybrid Polymer-Aluminum Electrolytic Capacitors, -55 ºC to +125 ºC 33µF 50V | |
| SMT Hybrid Polymer-Aluminum Electrolytic Capacitors, -55 ºC to +125 ºC 33µF 63V | |
| SMT Hybrid Polymer-Aluminum Electrolytic Capacitors, -55 ºC to +125 ºC 330µF 25V | |
| SMT Hybrid Polymer-Aluminum Electrolytic Capacitors, -55 ºC to +125 ºC 47µF 35V | |
| SMT Hybrid Polymer-Aluminum Electrolytic Capacitors, -55 ºC to +125 ºC 56µF 63V | |
| SMT Hybrid Polymer-Aluminum Electrolytic Capacitors, -55 ºC to +125 ºC 68µF 35V | |
| SMT Hybrid Polymer-Aluminum Electrolytic Capacitors, -55 ºC to +125 ºC 68µF 50V | |
| SMT Hybrid Polymer-Aluminum Electrolytic Capacitors, -55 ºC to +125 ºC | |
| Surface Mount Film Capacitors 0.00015µF 50V | |
| Surface Mount Film Capacitors 0.00018µF 50V | |
| Surface Mount Film Capacitors 0.00022µF 50V | |
| Surface Mount Film Capacitors 0.00027µF 50V | |
| Surface Mount Film Capacitors 0.00033µF 50V | |
| Surface Mount Film Capacitors 0.00039µF 50V | |
| Surface Mount Film Capacitors 0.00047µF 50V | |
| Surface Mount Film Capacitors 0.00056µF 50V | |
| Surface Mount Film Capacitors 0.00068µF 50V | |
| Surface Mount Film Capacitors 0.00082µF 50V | |
| Surface Mount Film Capacitors 0.0012µF 50V | |
| Surface Mount Film Capacitors 0.0015µF 50V | |
| Surface Mount Film Capacitors 0.0018µF 50V | |
| Surface Mount Film Capacitors 0.0022µF 50V | |
| Surface Mount Film Capacitors 0.0027µF 50V | |
| Surface Mount Film Capacitors 0.0033µF 50V | |
| Surface Mount Film Capacitors 0.0039µF 50V | |
| Surface Mount Film Capacitors 0.0047µF 50V | |
| Surface Mount Film Capacitors 0.0056µF 50V | |
| Surface Mount Film Capacitors 0.0068µF 50V | |
| Surface Mount Film Capacitors 0.0082µF 50V | |
| Surface Mount Film Capacitors 0.01µF 50V | |
| Surface Mount Film Capacitors 0.012µF 16V | |
| Surface Mount Film Capacitors 0.012µF 50V | |
| Surface Mount Film Capacitors 0.015µF 16V | |
| Surface Mount Film Capacitors 0.015µF 50V | |
| Surface Mount Film Capacitors 0.018µF 16V | |
| Surface Mount Film Capacitors 0.018µF 50V | |
| Surface Mount Film Capacitors 0.022µF 16V | |
| Surface Mount Film Capacitors 0.022µF 50V | |
| Surface Mount Film Capacitors 0.027µF 16V | |
| Surface Mount Film Capacitors 0.027µF 50V | |
| Surface Mount Film Capacitors 0.033µF 16V | |
| Surface Mount Film Capacitors 0.033µF 50V | |
| Surface Mount Film Capacitors 0.039µF 16V | |
| Surface Mount Film Capacitors 0.039µF 50V | |
| Surface Mount Film Capacitors 0.047µF 16V | |
| Surface Mount Film Capacitors 0.047µF 50V | |
| Surface Mount Film Capacitors 0.056µF 16V | |
| Surface Mount Film Capacitors 0.056µF 50V | |
| Surface Mount Film Capacitors 0.068µF 16V | |
| Surface Mount Film Capacitors 0.068µF 50V | |
| Surface Mount Film Capacitors 0.082µF 16V | |
| Surface Mount Film Capacitors 0.082µF 50V | |
| Surface Mount Film Capacitors 0.1µF 16V | |
| Surface Mount Film Capacitors 0.1µF 50V | |
| Surface Mount Film Capacitors 0.12µF 50V | |
| Surface Mount Film Capacitors 0.15µF 50V | |
| Surface Mount Film Capacitors 0.18µF 50V | |
| Surface Mount Film Capacitors 0.22µF 50V |
| << Prev | Next >> |