Win Source Part Number: 1359553-HHXC350ARA10
Category: Capacitors - Aluminum - Polymer Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 33 pct.
Type: Hybrid
MSL Level: 1 (Unlimited)
Mfr: United Chemi-Con
Series: HXC
Package: Tape & Reel
Product Status: Active
Package / Case: Radial, Can - SMD
Mounting Type: Surface Mount
HTSUS: 8532.22.0020
Capacitance: 100 µF
Tolerance: ±20%
Voltage - Rated: 35 V
ESR (Equivalent Series Resistance): 27mOhm
Lifetime @ Temp.: 4000 Hrs @ 125°C
Ratings: AEC-Q200
Applications: Automotive
Ripple Current @ High Frequency: 1.6 A @ 100 kHz
Size / Dimension: 0.315" Dia (8.00mm)
Height - Seated (Max): 0.413" (10.50mm)
Surface Mount Land Size: 0.327" L x 0.327" W (8.30mm x 8.30mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Capacitors
CAP ALUMHYB 100UF 20% 35V SMD
CAP ALUMHYB 100UF 20% 35V SMD
100µF 35V Aluminum - Polymer Capacitors Radial, Can - SMD 27mOhm 4000 Hrs @ 125°C
CAP ALUM HYB 100UF 20% 35V SMD Product overview: HHXC350ARA101MHA0G from United Chemi-Con is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100UF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100UF, 35V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-HHXC350ARA101MHA0
CAP ALUM HYB 100UF 20% 35V SMD
CAP ALUM POLY 100UF 20% 35V SMD
CAP ALUM POLY 100UF 20% 35V SMD
| Win Source Electronics | New Yorker Electronics Co., Inc. | DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1359553-HHXC350ARA101MHA0G | 1202-HHXC350ARA101MHA0G | 565-HHXC350ARA101MHA0GDKR-ND | 565-HHXC350ARA101MHA0GCT-ND | 69-HHXC350ARA101MHA0G | HHXC350ARA101MHA0G | HHXC350ARA101MHA0G | HHXC350ARA101MHA0G |
| Product Name | Capacitors - Aluminum - Polymer Capacitors | Aluminum Polymer Capacitors | Aluminum - Polymer Capacitors | Aluminum - Polymer Capacitors | SMD 100UF 35V Capacitor | Capacitors - Aluminum - Polymer Capacitors | Aluminum - Polymer Capacitors | Aluminum - Polymer Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 100 microF | 100 microF | 100 microF | 100 microF | 100 microF | 100 microF | 100 microF | |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | ||||
| WVDC | 35 volts | 35 volts | 35 volts | 35 volts |