105 ºC High Energy Screw Terminal Aluminum Electrolytic
Manufacturer: Cornell Dubilier Electronics (CDE)
Win Source Part Number: 1037041-HES412G400X5
Packaging: Bulk
Voltage Rating: 400V
Applications: General Purpose
Height - Seated (Max): 5.125" (130.18mm)
Mounting: Chassis Mount
Capacitance: 4100μF
Tolerance: 0%, +50%
Lifetime @ Temp.: 1000 Hrs @ 105°C
Polarization: Polar
ESR: 27 mOhm @ 120Hz
Categories: Capacitors
Status: Active
Temperature Range - Operating: -40°C to 105°C
Dimension: Radial, Can - Screw Terminals
Ripple Current - Low Frequency: 11.9A @ 120Hz
Ripple Current - High Frequency: 14.637A @ 10kHz
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Sufficient
4100µF 400V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 27mOhm @ 120Hz 1000 Hrs @ 105°C
CAP ALUM 4100UF 50% 400V SCREW
| New Yorker Electronics Co., Inc. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 2002-HES412G400X5C | 1037041-HES412G400X5C | HES412G400X5C-ND | HES412G400X5C |
| Product Name | Aluminum Electrolytic Capacitors | Aluminum Capacitors - HES412G400X5C | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Packing Method | Carton | Bulk; Bulk | Bulk | Bulk; Bulk |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Capacitance Range | 4100 microF | 4100 microF | 4100 microF | |
| Capacitance Tolerance | 50 (+/- %) | 50 (+/- %) | 50 (+/- %) |