33µF 50V Aluminum - Polymer Capacitors Radial, Can - SMD 40mOhm 4000 Hrs @ 125°C
33µF 50V Aluminum - Polymer Capacitors Radial, Can - SMD 40mOhm 4000 Hrs @ 125°C
33µF 50V Aluminum - Polymer Capacitors Radial, Can - SMD 40mOhm 4000 Hrs @ 125°C
CHEMI-CON HHXC500ARA330MF80G
CHEMI-CON HHXC500ARA330MF80G
Capacitors
CAP ALUM HYB 33UF 20% 50V SMD
CAP ALUM POLY 33UF 20% 50V SMD
CAP ALUM POLY 33UF 20% 50V SMD
| DigiKey | DigiKey | RS Components, Ltd. | New Yorker Electronics Co., Inc. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 565-4783-2-ND | 565-4783-6-ND | 2514904 | 1202-HHXC500ARA330MF80G | HHXC500ARA330MF80G | HHXC500ARA330MF80G | HHXC500ARA330MF80G |
| Product Name | Aluminum - Polymer Capacitors | Aluminum - Polymer Capacitors | Polymer Capacitors | Aluminum Polymer Capacitors | Capacitors - Aluminum - Polymer Capacitors | Aluminum - Polymer Capacitors | Aluminum - Polymer Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Leaded Capacitor; Chip Capacitor | Chip Capacitor; Surface Mount | |||
| Applications | Automotive | Automotive | Automotive; Automotive | Automotive | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 33 microF | 33 microF | 33 microF | 33 microF | 33 microF | 33 microF |